Status: | Active |
---|---|
Series: | 74AC14 |
RoHS: | Compliant |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.22
|
2,762
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
2,762
in stock
|
Buy Now | |
element14
from US$0.22
|
2,762
in stock
|
Buy Now | |
Chip One Stop
from US$0.17
|
2,315
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.23
|
1,804
in stock
|
Buy Now | |
Avnet Silica
-
|
5,000
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
-
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
Avnet Asia
from US$0.21
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
ICC reduced by 50% |
Outputs source/sink 24 mA |
74ACT14 has TTL-compatible inputs |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | 74AC14 |
---|---|
Compliance | Pb-free Halide free |
Type | Inverter |
Channels | 6 |
VCC Min (V) | 2 |
VCC Max (V) | 6 |
tpd Max (ns) | 7 |
IO Max (mA) | 24 |
Package Type | TSSOP-14 WB |
Hex Inverter, Schmitt, 1 I/P, Tssop-14 | Newark Electronics |
HEX INVERTER, SCHMITT, 1 I/P, TSSOP-14 | element14 |
IC: digital | Transfer Multisort Elektronik |
Inverter Schmitt Trigger 6-Element CMOS 14-Pin TSSOP T/R | Avnet Silica |
74AC Series 6 V SMT Hex Inverter Trigger Input - TSSOP-14 | Future Electronics |
Where can I find additional details, specifications and documents for a 74AC14MTCX?
Additional datasheets, footprints and schematics for 74AC14MTCX are listed on our Part Details page. You can also find images and similar parts to 74AC14MTCX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74AC14MTCX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74AC14MTCX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74AC14MTCX fall under?
The 74AC14MTCX is listed under Timing, Logic & Memory > Standard Logic > Logic Gates.
Can I view similar or alternative parts?
You can view similar parts to 74AC14MTCX when available in the Logic Gates range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74AC14MTCX you can contact the distributor directly for product support, shipping queries etc.
Is the 74AC14MTCX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 74AC14MTCX have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Transfer Multisort Elektronik have stock available or on a lead time for 74AC14MTCX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74AC14MTCX often in real-time on the comparison pages.
What if I can't find stock of 74AC14MTCX?
You can fill out our help required form which you can use to request a quote for 74AC14MTCX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.