74AC139SC Standard Logic by ON Semiconductor

Dual 1-of-4 Decoder/Demultiplexer

Status: Unknown
Series: 74AC139
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AC/ACT139 is a high-speed, dual 1-of-4 decoder/demultiplexer. The device has two independent decoders, each accepting two inputs and providing four mutually-exclusive active-LOW outputs. Each decoder has an active-LOW Enable input which can be used as a data input for a 4-output demultiplexer. Each half of the AC/ACT139 can be used as a function generator providing all four minterms of two variables.

Where to Buy

Prices starting from US$0.16

Distributor Stock
Logo for Farnell
Farnell
from US$0.16
No stock
Buy Now
Logo for element14
element14
from US$0.36
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Features

ICC reduced by 50%
Multifunction capability
Two completely independent 1-of-4 decoders
Active LOW mutually exclusive outputs
Outputs source/sink 24 mA
ACT139 has TTL-compatible inputs
Applications
This product is general usage and suitable for many different applications.

Specifications

Compliance Pb-free

Alternative Descriptions

IC, 74AC, SMD | element14
Dual 1 To 4 Decoder/Dmux, Soic-16 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 74AC139SC?

Additional datasheets, footprints and schematics for 74AC139SC are listed on our Part Details page. You can also find images and similar parts to 74AC139SC on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 74AC139SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74AC139SC price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 74AC139SC fall under?

The 74AC139SC is listed under Timing, Logic & Memory > Standard Logic > Multiplexers.

Can I view similar or alternative parts?

You can view similar parts to 74AC139SC when available in the Multiplexers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 74AC139SC you can contact the distributor directly for product support, shipping queries etc.

Is the 74AC139SC RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for 74AC139SC have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 74AC139SC.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 74AC139SC often in real-time on the comparison pages.

What if I can't find stock of 74AC139SC?

You can fill out our help required form which you can use to request a quote for 74AC139SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay