Status: | Active |
---|---|
Series: | 74AC138 |
RoHS: | Compliant |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.28
|
423
in stock
|
Buy Now | |
Avnet America
from US$0.27
|
2,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.30
|
2,425
in stock
|
Buy Now | |
element14
from US$0.28
|
1,368
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
423
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
ICC reduced by 50% |
Demultiplexing capability |
Multiple input enable for easy expansion |
Active LOW mutually exclusive outputs |
Outputs source/sink 24 mA |
ACT138 has TTL-compatible inputs |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | 74AC138 |
---|---|
Compliance | Pb-free |
Channels | 1 |
VCC Min (V) | 2 |
VCC Max (V) | 6 |
tpd Max (ns) | 8 |
IO Max (mA) | 24 |
Package Type | SOIC-16 |
BIPOLAR JUNCTION TRANSISTOR ARRAYS - BJT | Farnell |
Decoder/Demultiplexer Single 3-to-8 16-Pin SOIC N T/R | Avnet America |
DECODER/DEMULTIPLEXER, 1:8, NSOIC-16 | element14 |
Decoder/Demultiplexer, 1:8, Nsoic-16 | Newark Electronics |
74AC Series 6 V SMT High-Speed 1-of-8 Decoder/Demultiplexer - SOIC-16 | Future Electronics |
Where can I find additional details, specifications and documents for a 74AC138SCX?
Additional datasheets, footprints and schematics for 74AC138SCX are listed on our Part Details page. You can also find images and similar parts to 74AC138SCX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74AC138SCX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74AC138SCX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74AC138SCX fall under?
The 74AC138SCX is listed under Timing, Logic & Memory > Standard Logic > Multiplexers.
Can I view similar or alternative parts?
You can view similar parts to 74AC138SCX when available in the Multiplexers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74AC138SCX you can contact the distributor directly for product support, shipping queries etc.
Is the 74AC138SCX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 74AC138SCX have stock available?
Authorised distributors including Farnell, Avnet America, Chip One Stop, element14 and Newark Electronics have stock available or on a lead time for 74AC138SCX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74AC138SCX often in real-time on the comparison pages.
What if I can't find stock of 74AC138SCX?
You can fill out our help required form which you can use to request a quote for 74AC138SCX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.