Status: | Active |
---|---|
Series: | 74AC08 |
RoHS: | Compliant |
Prices starting from US$0.19
ICC reduced by 50% on 74AC only |
Outputs source/sink 24 mA |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | 74AC08 |
---|---|
Compliance | Pb-free Halide free |
Type | AND |
Channels | 4 |
VCC Min (V) | 2 |
VCC Max (V) | 6 |
tpd Max (ns) | 5.5 |
IO Max (mA) | 24 |
Package Type | TSSOP-14 WB |
ON Semiconductor, 74AC08MTCX | RS |
And Gate, Quad, 2 I/P, Tssop-14 | Newark Electronics |
Logic Gates Qd 2-Input AND Gate | Future Electronics |
AND Gate 4-Element 2-IN CMOS 14-Pin TSSOP T/R | Avnet America |
AND GATE, QUAD, 2 I/P, TSSOP-14 | Farnell |
Where can I find additional details, specifications and documents for a 74AC08MTCX?
Additional datasheets, footprints and schematics for 74AC08MTCX are listed on our Part Details page. You can also find images and similar parts to 74AC08MTCX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74AC08MTCX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74AC08MTCX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74AC08MTCX fall under?
The 74AC08MTCX is listed under Timing, Logic & Memory > Standard Logic > Logic Gates.
Can I view similar or alternative parts?
You can view similar parts to 74AC08MTCX when available in the Logic Gates range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74AC08MTCX you can contact the distributor directly for product support, shipping queries etc.
Is the 74AC08MTCX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 74AC08MTCX have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for 74AC08MTCX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74AC08MTCX often in real-time on the comparison pages.
What if I can't find stock of 74AC08MTCX?
You can fill out our help required form which you can use to request a quote for 74AC08MTCX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.