749879-5

Connectors

> D-Shaped Connectors

> D-Sub Connectors

> IDC D-Sub Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 749879-5
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 749879-5
Series Information for 749879-5 - TE Connectivity
  • Status: Active
  • Product Code: 4618
  • Global Product Line: 436
  • GPL Description: Data and Devices

Description

50 50SR PNL MNT PLUG ASSY

Specifications

Ribbon Cable Centerline Spacing:
1.27mm, .025in
Bracket Material:
Zinc
Bracket Plating Material:
Nickel over Copper
Cover Material:
Thermoplastic
Color:
Black
Number of Rows:
2
Number of Positions:
50
Preloaded:
Yes
端子の下地めっきの材料:
Nickel
Contact Underplating Material:
Nickel
Contact Mating Area Plating Material:
Gold Flash over Palladium Nickel, Gold
Contact Base Material:
Phosphor Bronze
PCB Contact Termination Area Plating Material:
Tin-Lead
Contact Current Rating (Max):
1A
Wire Size:
.05mm², 30AWG, .08 – .09mm², 28AWG
Accepts Wire Insulation Diameter Range:
.029 – .036in, .74 – .91mm
Solid Wire Size:
30 – 28AWG, .05 – .1mm²
Insulation Diameter (Max):
.91mm
Centerline (Pitch):
1.27mm, .05in
Housing Color:
Black
Housing Material:
Thermoplastic
Cover Flammability Rating:
UL 94V-0
UL Flammability Rating:
UL 94V-0
Mating Connector Lock:
With
PCB Mount Retention Type:
None
Detent:
Without
Mating Connector Lock Type:
Latch Blocks
Connector Mounting Type:
Panel
Mounting Angle:
None
Panel Mount Feature:
With
Circuit Application:
Signal
Comment:
Flat ribbon cable must be approved by TE.
Packaging Quantity:
6
Packaging Method:
Tube
Rails:
Without
Wire/Cable Type:
Ribbon Cable, Round Jacketed Cable
Sealable:
No
Connector System:
Cable-to-Panel
Product Type:
Connector
Shielded:
No
Connector & Contact Terminates To:
Wire & Cable
Connector Style:
Plug
Termination Cover Method:
Assembled
Termination Cover:
With
Termination Method to Wire & Cable:
Insulation Displacement Crimp (IDC)
Termination Cover Type:
Standard
Operating Temperature Range:
-55 – 105°C, -67 – 221°F

Compatibility

  • Compatible Parts: 853238-1
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Avnet America
Conn SCSI PL 50 POS 1.27mm IDT RA Cable Mount 50 Terminal 1 Port