Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$14.16
Distributor | Stock | ||
---|---|---|---|
Newark
from US$17.59
|
420
in stock
|
Buy Now | |
Rapid Electronics
from US$16.94
|
420
in stock
|
Buy Now | |
Chip One Stop
from US$15.80
|
420
in stock
|
Buy Now | |
Distrelec
from US$14.63
|
410
in stock
|
Buy Now | |
Farnell
from US$27.96
|
340
in stock
|
Buy Now | |
Avnet America
from US$14.16
|
-
|
Buy Now | |
RS Americas
from US$18.01
|
-
|
Buy Now |
Ribbon Cable Centerline Spacing | .64mm, .025in |
---|---|
Bracket Plating Material | Nickel over Copper |
Cover Material | Thermoplastic |
Shell Material | Steel |
Bracket Material | Zinc |
Color | Black |
Shell Plating Material | Nickel over Copper |
Preloaded | Yes |
Number of Positions | 50 |
Number of Rows | 2 |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Thickness | 30µin |
Contact Mating Area Plating Material | Gold, Gold Flash over Palladium Nickel |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Current Rating (Max) | 1A |
Contact Base Material | Phosphor Bronze |
Solid Wire Size | .05 – .1mm², 30 – 28AWG |
Wire Size | .05 – .09mm², 30 – 28AWG |
Accepts Wire Insulation Diameter Range | .029 – .036in, .74 – .91mm |
Insulation Diameter (Max) | .91mm |
Centerline (Pitch) | 1.27mm, .05in |
Housing Color | Black |
Housing Material | Thermoplastic |
Cover Flammability Rating | UL 94V-0 |
UL Flammability Rating | UL 94V-0 |
Mating Connector Lock | With |
Mating Connector Lock Type | Latch Blocks |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Detent | Without |
Mounting Angle | None |
PCB Mount Retention Type | None |
Screw & Hole Thread Size | 4-40 UNC |
Circuit Application | Signal |
Packaging Quantity | 10 |
Packaging Method | Tube |
Wire/Cable Type | Round Jacketed Cable, Flat Ribbon Cable |
Rails | Without |
Connector System | Cable-to-Panel |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Shielded | No |
Product Type | Connector |
Connector Style | Receptacle |
Termination Cover | With |
Termination Cover Type | Standard |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Termination Cover Method | Assembled |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
I/O Connectors 50 50Sr Panel Mo Unt Rcpt |Amp Te Connectivity 749877-5 | Newark Electronics |
I/O Connectors 50 50SR PANEL MO UNT RCPT | Rapid Electronics |
TE Connectivity 50 50SR PANEL MOUNT RCPT Telecom and Datacom Connector 50 Contact(s) Female IDC Terminal %234-40 Unc Receptacle | Distrelec |
D SUB CONNECTORS | Farnell |
Conn SCSI RCP 50 POS 1.27mm IDT RA Cable Mount 50 Terminal 1 Port | Avnet America |
50 50SR PANEL MOUNT RCPT, IDC D-Sub Connectors | TE Connectivity 749877-5 | RS Americas |
Where can I find additional details, specifications and documents for a 749877-5?
Additional datasheets, footprints and schematics for 749877-5 are listed on our Part Details page. You can also find images and similar parts to 749877-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 749877-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 749877-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 749877-5 fall under?
The 749877-5 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > IDC D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 749877-5 when available in the IDC D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 749877-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 749877-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 749877-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 749877-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 749877-5 often in real-time on the comparison pages.
What if I can't find stock of 749877-5?
You can fill out our help required form which you can use to request a quote for 749877-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.