Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.55
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$22.68
|
482
in stock
|
Buy Now | |
Newark Electronics
from US$15.49
|
482
in stock
|
Buy Now | |
Rapid Electronics
from US$16.02
|
482
in stock
|
Buy Now | |
Chip One Stop
from US$14.70
|
482
in stock
|
Buy Now | |
Farnell
from US$16.58
|
387
in stock
|
Buy Now | |
Avnet America
from US$12.55
|
-
|
Buy Now | |
RS Americas
from US$14.74
|
-
|
Buy Now | |
TE Store
from US$19.47
|
-
|
Buy Now |
Retainer Clip Material | Stainless Steel |
---|---|
Cable Clamp Type | One-Piece Quick Snap |
Shell Plating Material | Tin over Copper |
Shell Material | Steel |
Strain Relief Clip Material | Stainless Steel |
Cable Exit Angle | 180° |
Body Material | Polypropylene |
Number of Rows | 2 |
Number of Positions | 9 |
Preloaded | Yes |
Contact Base Material | Phosphor Bronze, Brass |
Contact Current Rating (Max) | 1.5A, 2.4A |
Contact Mating Area Plating Material | Gold Flash |
Contact Type | Socket |
PCB Contact Termination Area Plating Material | Tin |
Contact Size | 20 |
Cable Insulation Diameter | 4.7 – 8.13mm, .185 – .32in |
Wire Size | .15 – .4mm², 26 – 22AWG |
Solid Wire Size | 26 – 22AWG, .13 – .32mm² |
Centerline (Pitch) | .109in, 2.77mm |
Housing Material | Nylon GF, Polyester GF |
Housing Color | Black |
Enclosure | With |
UL Flammability Rating | UL 94V-0 |
Mounting Angle | Straight |
Mounting Screw Material | Steel |
Screw Material | Steel |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Connector Lock Type | Mounting Holes |
Screw Plating Material | Zinc |
PCB Mount Retention Type | None |
Screw & Hole Thread Size | 4-40 |
Screws and Retainer Clips | With |
Mounting Screw Plating Material | Zinc |
Mating Connector Lock | With |
Circuit Application | Signal |
Packaging Method | Package |
Packaging Quantity | 1 |
Shielded | Yes |
Sealable | No |
Shell Type | Full Metal Shell |
Product Type | Connector |
Shell Size | 1 |
Connector & Contact Terminates To | Wire & Cable |
Grommets | With |
Connector Style | Receptacle |
Connector System | Cable-to-Cable |
Grade | Standard |
Wire/Cable Type | Round Jacketed Cable |
Cable Support Gate Material | Polypropylene |
Grounding Indents | Without |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
D-Sub Standard Conn Kit Sz 1 Hde Rcpt Lead Free |Amp Te Connectivity 749814-7 | Newark Electronics |
D-Sub Standard Conn KIT SZ 1 HDE RCPT LEAD FREE | Rapid Electronics |
TE Connectivity - AMP IDC D-Sub KIT SZ 1 HDE RCPT | Distrelec |
D SUB CONNECTORS | Farnell |
Conn D-Subminiature SKT 9 POS Crimp ST Cable Mount 9 Terminal 1 Port Bulk | Avnet America |
Connectors, D-Sub, Standard, KIT SZ 1 HDE RCPT LEAD FREE | TE Connectivity 749814-7 | RS Americas |
Special Order: KIT SZ 1, HDE RCPT, LEAD FREE Connector & Housing Type: Receptacle Solid Wire Size: 26 – 22 AWG Solid Wire Size: .13 – .32 mm² Shielded: Yes Connector System: Cable-to-Cable Receptacle 26 – 22 AWG .13 – .32 mm² | Idc D-Sub: Receptacle Kit & Wire To Wire & Signal & 2.74 Mm | Part Number: 749814-7 | Internal Number: 749814-7 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 749814-7?
Additional datasheets, footprints and schematics for 749814-7 are listed on our Part Details page. You can also find images and similar parts to 749814-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 749814-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 749814-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 749814-7 fall under?
The 749814-7 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > IDC D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 749814-7 when available in the IDC D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 749814-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 749814-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 749814-7 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 749814-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 749814-7 often in real-time on the comparison pages.
What if I can't find stock of 749814-7?
You can fill out our help required form which you can use to request a quote for 749814-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.