Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Shell Plating Material | Tin over Copper |
---|---|
Shell Material | Steel |
Insert Material | Nylon GF |
Retainer Clip Material | Stainless Steel |
Number of Positions | 25 |
Contact Size | 20 |
Wire Size | 24 – 20AWG, .2 – .56mm² |
Cable Insulation Diameter Range | 4.58 – 11.68mm |
Centerline (Pitch) | .108in, 2.76mm, 2.79mm, 2.74mm, .109in, .11in |
Housing Material | Polyester GF, Nylon GF |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Mounting Screw Material | Steel |
Mating Connector Lock Type | Retainer Clip, Mounting Screws |
Mounting Screw Plating Material | Zinc |
Mating Connector Lock | With |
Circuit Application | Signal |
Packaging Method | Package, Kit |
Packaging Quantity | 5 |
Shielded | No |
Grounding Indents | Without |
Shell Size | 3 |
Connector System | Cable-to-Cable |
Sealable | No |
Product Type | Connector |
Grommets | Without |
Shell Type | Full Metal Shell |
Connector Style | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Grade | Standard |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
D Sub Connector, Standard, 25 Position, Receptacle | Newark Electronics |
Conn D-Subminiature F 25 POS Crimp ST Cable Mount 25 Terminal 1 Port Bulk | Avnet America |
Kit, Hdp-20,Rcpt, Size 3, 25 Pos | TE Connectivity 749812-9 | RS Americas |
Where can I find additional details, specifications and documents for a 749812-9?
Additional datasheets, footprints and schematics for 749812-9 are listed on our Part Details page. You can also find images and similar parts to 749812-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 749812-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 749812-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 749812-9 fall under?
The 749812-9 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Crimp D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 749812-9 when available in the Crimp D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 749812-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 749812-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 749812-9 have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 749812-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 749812-9 often in real-time on the comparison pages.
What if I can't find stock of 749812-9?
You can fill out our help required form which you can use to request a quote for 749812-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.