Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.87
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$10.15
|
287
in stock
|
Buy Now | |
TE Store
from US$11.75
|
863
in stock
|
Buy Now | |
Rapid Electronics
from US$10.15
|
826
in stock
|
Buy Now | |
Chip One Stop
from US$7.64
|
826
in stock
|
Buy Now | |
Distrelec
from US$12.46
|
826
in stock
|
Buy Now | |
RS Americas
from US$4.87
|
643
in stock
|
Buy Now | |
Newark Electronics
from US$8.15
|
287
in stock
|
Buy Now | |
element14
from US$9.92
|
287
in stock
|
Buy Now | |
Avnet America
from US$8.85
|
-
|
Buy Now | |
Boersig
from US$10.50
|
-
|
Buy Now |
Shell Plating Material | Tin over Copper |
---|---|
Retainer Clip Material | Stainless Steel |
Shell Material | Steel |
Number of Positions | 9 |
Contact Size | 20 |
Wire Size | 24 – 20AWG, .2 – .56mm² |
Cable Insulation Diameter Range | 4.58 – 11.68mm |
Centerline (Pitch) | .109in, 2.79mm, 2.74mm, 2.76mm, .11in, .108in |
Housing Color | Black |
Housing Material | Nylon GF, Polyester GF |
UL Flammability Rating | UL 94V-0 |
Mounting Screw Material | Steel |
Mounting Screw Plating Material | Zinc |
Mating Connector Lock Type | Mounting Screws, Retainer Clip |
Mating Connector Lock | With |
Circuit Application | Signal |
Packaging Quantity | 1 |
Packaging Method | Kit, Package |
Connector & Contact Terminates To | Wire & Cable |
Shielded | No |
Shell Size | 1 |
Product Type | Connector |
Grommets | Without |
Sealable | No |
Grounding Indents | Without |
Connector Style | Receptacle |
Grade | Standard |
Connector System | Cable-to-Cable |
Shell Type | Full Metal Shell |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
KIT,HDP-20,RCPT, SIZE 1, 9 POS Connector & Housing Type: Receptacle Connector System: Cable-to-Cable Number of Positions: 9 Contact Size: Size 20 Connector Shell Size: 1 Receptacle Cable-to-Cable 9 Size 20 | D-Sub Crimp Recpt Signal 9 Posn & Socket Size 20 & Shell Size 1 | Part Number: 749812-7 | Internal Number: 749812-7 | TE Connectivity | TE Store |
D-Sub Standard Connectors DSUB E09P CRIMP | Rapid Electronics |
TE Connectivity - AMP D-Sub KITHDP-20RCPT SIZE 1 9 P | Distrelec |
Conn D-Sub Cable Socket 9Pos STR HDP-20Series CrimpSnap 24-20AWG Unshielded Kit | TE Connectivity 749812-7 | RS Americas |
D SUB CONN, RCPT, 9POS, DE, CRIMP | Farnell |
D Sub Connector, Standard, 9 Position, Receptacle | Newark Electronics |
D SUB CONNECTOR, STANDARD, 9 POSITION, RECEPTACLE | element14 |
Conn D-Subminiature SKT 9 POS Crimp ST Cable Mount 9 Terminal 1 Port Bulk | Avnet America |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HDP-20 Series |
RoHS: | Unknown |
No. of Contacts | 9Contacts |
---|---|
Gender | Receptacle |
Contact Termination Type | Crimp |
D Sub Shell Size | DE |
Product Range | AMPLIMITE HDP-20 Series |
Connector Body Material | Metal Body |
Where can I find additional details, specifications and documents for a 749812-7?
Additional datasheets, footprints and schematics for 749812-7 are listed on our Part Details page. You can also find images and similar parts to 749812-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 749812-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 749812-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 749812-7 fall under?
The 749812-7 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Crimp D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 749812-7 when available in the Crimp D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 749812-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 749812-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 749812-7 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Distrelec and RS Americas have stock available or on a lead time for 749812-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 749812-7 often in real-time on the comparison pages.
What if I can't find stock of 749812-7?
You can fill out our help required form which you can use to request a quote for 749812-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.