749810-9 D-Shaped Connectors by TE Connectivity

KIT SZ 1, HDE PLUG, LEAD FREE

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$14.28

Distributor Stock
Logo for Distrelec
Distrelec
from US$24.91
118
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$21.85
118
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$22.97
118
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$21.00
118
in stock
Buy Now
Logo for Farnell
Farnell
from US$24.20
96
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$14.28
29
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$17.98
-
Buy Now
Logo for TE Store
TE Store
from US$20.29
-
Buy Now

Specifications

Strain Relief Clip Material Stainless Steel
Cable Clamp Type One-Piece Quick Snap
Shell Plating Material Tin over Copper
Cable Exit Angle 180°
Body Material Polypropylene
Shell Material Steel
Retainer Clip Material Stainless Steel
Preloaded Yes
Number of Rows 2
Number of Positions 25
Contact Size 20
Contact Type Pin
PCB Contact Termination Area Plating Material Tin
Contact Base Material Phosphor Bronze, Brass
Contact Current Rating (Max) 1.5A, 2.4A
Contact Mating Area Plating Material Gold Flash
Cable Insulation Diameter 6.48 – 11.94mm, .255 – .47in
Wire Size .15 – .4mm², 26 – 22AWG
Solid Wire Size 26 – 22AWG, .13 – .32mm²
Centerline (Pitch) 2.77mm, .109in
Housing Material Nylon GF, Polyester GF
Housing Color Black
Enclosure With
UL Flammability Rating UL 94V-0
Mounting Angle Straight
Connector Mounting Type Cable Mount (Free-Hanging)
Mounting Screw Material Steel
Screw Material Steel
Mating Connector Lock Type Mounting Holes
Screw Plating Material Zinc
PCB Mount Retention Type None
Screw & Hole Thread Size 4-40
Screws and Retainer Clips With
Mounting Screw Plating Material Zinc
Mating Connector Lock With
Circuit Application Signal
Packaging Method Package
Packaging Quantity 1
Shielded Yes
Connector Style Plug
Shell Type Full Metal Shell
Sealable No
Grounding Indents With
Product Type Connector
Connector & Contact Terminates To Wire & Cable
Grommets With
Connector System Cable-to-Cable
Shell Size 3
Wire/Cable Type Round Jacketed Cable
Grade Standard
Cable Support Gate Material Polypropylene
Termination Method to Wire & Cable Insulation Displacement Crimp (IDC)
Operating Temperature Range -55 – 105°C, -67 – 221°F


Alternative Descriptions

D-Sub Standard Conn Kit Sz 1, Hde Plug, Lead Free |Amp Te Connectivity 749810-9 | Newark Electronics
D-Sub Standard Conn KIT SZ 1 HDE PLUG LEAD FREE | Rapid Electronics
TE Connectivity - AMP IDC D-Sub KIT SZ 1 HDE PLUG | Distrelec
D SUB CONNECTOR, PLUG, 25POS, IDC / IDT | Farnell
Conn D-Sub Cable Plug 25Pos STR HDE-20Series IDC 26-22AWG FullMetalShell | TE Connectivity 749810-9 | RS Americas
Conn D-Subminiature PL 25 POS IDT ST Cable Mount 25 Terminal 1 Port Bulk | Avnet America
KIT SZ 1, HDE PLUG, LEAD FREE Connector & Housing Type: Plug Solid Wire Size: 26 – 22 AWG Solid Wire Size: .13 – .32 mm² Shielded: Yes Connector System: Cable-to-Cable Plug 26 – 22 AWG .13 – .32 mm² | Idc D-Sub: Connector Kit & Plug & Wire To Wire & Signal & 2.77 Mm | Part Number: 749810-9 | Internal Number: 749810-9 | TE Connectivity | TE Store


749810-9 . Unknown Parts by Unknown

D SUB CONNECTOR PLUG 25POS IDC / IDT

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

SVHC No SVHC (27-Jun-2018)

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 749810-9?

Additional datasheets, footprints and schematics for 749810-9 are listed on our Part Details page. You can also find images and similar parts to 749810-9 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 749810-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 749810-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 749810-9 fall under?

The 749810-9 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > IDC D-Sub Connectors.

Can I view similar or alternative parts?

You can view similar parts to 749810-9 when available in the IDC D-Sub Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 749810-9 you can contact the distributor directly for product support, shipping queries etc.

Is the 749810-9 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 749810-9 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 749810-9.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 749810-9 often in real-time on the comparison pages.

What if I can't find stock of 749810-9?

You can fill out our help required form which you can use to request a quote for 749810-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay