Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.25
Distributor | Stock | ||
---|---|---|---|
Newark
from US$7.41
|
289
in stock
|
Buy Now | |
Future Electronics
from US$3.25
|
1,683
in stock
|
Buy Now | |
Avnet America
from US$8.10
|
461
in stock
|
Buy Now | |
TE Store
from US$16.14
|
359
in stock
|
Buy Now | |
Rapid Electronics
from US$17.30
|
44
in stock
|
Buy Now | |
Chip One Stop
from US$18.10
|
44
in stock
|
Buy Now | |
Distrelec
from US$16.83
|
44
in stock
|
Buy Now | |
RS Americas
from US$13.09
|
-
|
Buy Now | |
Avnet Asia
from US$9.09
|
-
|
Buy Now | |
Boersig
from US$12.18
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Strain Relief Clip Material | Stainless Steel |
---|---|
Shell Material | Steel |
Cable Clamp Type | One-Piece Quick Snap |
Cable Exit Angle | 120°, 180° |
Shell Plating Material | Tin over Copper |
Cover Material | Polypropylene |
Cable Gate Plug Material | Polypropylene |
Retainer Clip Material | Stainless Steel |
Number of Rows | 2 |
Preloaded | Yes |
Number of Positions | 25 |
Contact Type | Pin |
Contact Size | 20 |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Gold Flash |
Contact Current Rating (Max) | 1.5A, 2.4A |
Cable Outside Diameter | .18 – .46in, 4.57 – 11.68mm |
Cable Insulation Diameter | 4.57 – 11.68mm, .18 – .46in |
Wire Size | .15 – .4mm², 26 – 22AWG |
Solid Wire Size | 26 – 22AWG, .13 – .32mm² |
Centerline (Pitch) | 2.77mm, .109in |
Housing Color | Black |
Housing Material | Nylon GF, Polyester GF |
Enclosure | With |
UL Flammability Rating | UL 94V-0 |
Screw Plating Material | Zinc |
Mating Connector Lock Type | Mounting Holes |
Mounting Angle | Straight |
PCB Mount Retention Type | None |
Screws and Retainer Clips | With |
Mounting Screw Plating Material | Zinc |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Screw Material | Steel |
Mating Connector Lock | With |
Mounting Screw Material | Steel |
Circuit Application | Signal |
Packaging Quantity | 1 |
Packaging Method | Package |
Wire/Cable Type | Round Jacketed Cable |
Connector & Contact Terminates To | Wire & Cable |
Shell Type | All Plastic |
Grounding Indents | Without |
Sealable | No |
Shell Size | 3 |
Connector System | Cable-to-Cable |
Product Type | Connector |
Grommets | Without |
Shielded | No |
Grade | Standard |
Connector Style | Plug |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
HD-20 Series 25 Position Free Hanging D-Sub Standard Cable Connector | Future Electronics |
Conn D-Subminiature PIN 25 POS Crimp ST Cable Mount 25 Terminal 1 Port Bulk | Avnet America |
KIT,PLUG,25P,HDE Connector & Housing Type: Plug Solid Wire Size: 26 – 22 AWG Solid Wire Size: .13 – .32 mm² Shielded: Yes Connector System: Cable-to-Cable Plug 26 – 22 AWG .13 – .32 mm² | Idc D-Sub: Connector Kit & Plug & Wire To Wire & Signal & 2.77 Mm | Part Number: 749809-9 | Internal Number: 749809-9 | TE Connectivity | TE Store |
D Sub Connector, Plug, 25 Pos, Db | Newark Electronics |
D-Sub Standard Connectors KIT PLUG 25P HDE | Rapid Electronics |
TE Connectivity - AMP IDC D-Sub KITPLUG25PHDE | Distrelec |
Conn, D-Sub, Cable Plug, 25Pos, STR, HDE-20Series, IDC, 26-22AWG, AllPlasticShell | TE Connectivity 749809-9 | RS Americas |
Status: | Unknown |
---|---|
Series: | Amplimite HDE-20 Series |
RoHS: | Unknown |
No. of Contacts | 25Contacts |
---|---|
Gender | Plug |
Contact Termination Type | IDC / IDT |
D Sub Shell Size | DB |
Product Range | Amplimite HDE-20 Series |
Connector Body Material | Nylon (Polyamide) Glass Filled PET (Polyester) Body |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (15-Jun-2015) |
Where can I find additional details, specifications and documents for a 749809-9?
Additional datasheets, footprints and schematics for 749809-9 are listed on our Part Details page. You can also find images and similar parts to 749809-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 749809-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 749809-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 749809-9 fall under?
The 749809-9 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > IDC D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 749809-9 when available in the IDC D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 749809-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 749809-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 749809-9 have stock available?
Authorised distributors including Future Electronics, Avnet America, TE Store, Newark Electronics and Rapid Electronics have stock available or on a lead time for 749809-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 749809-9 often in real-time on the comparison pages.
What if I can't find stock of 749809-9?
You can fill out our help required form which you can use to request a quote for 749809-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.