Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$16.11
|
6
in stock
|
Buy Now | |
TE Store
from US$15.08
|
169
in stock
|
Buy Now | |
Newark Electronics
from US$12.54
|
7
in stock
|
Buy Now | |
Rapid Electronics
from US$14.75
|
7
in stock
|
Buy Now | |
Chip One Stop
from US$16.90
|
7
in stock
|
Buy Now | |
Distrelec
from US$13.13
|
7
in stock
|
Buy Now | |
element14
from US$13.65
|
6
in stock
|
Buy Now | |
RS Americas
from US$14.82
|
5
in stock
|
Buy Now | |
Avnet America
from US$12.19
|
-
|
Buy Now | |
Boersig
from US$13.94
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Plating Material | Tin over Copper |
---|---|
Shell Material | Steel |
Insert Material | Nylon GF |
Retainer Clip Material | Stainless Steel |
Number of Positions | 25 |
Contact Size | 20 |
Wire Size | 24 – 20AWG, .2 – .56mm² |
Cable Insulation Diameter Range | 4.58 – 11.68mm |
Centerline (Pitch) | .108in, 2.76mm, 2.79mm, .109in, 2.74mm, .11in |
Housing Material | Polyester GF, Nylon GF |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Mounting Screw Material | Steel |
Mating Connector Lock Type | Retainer Clip, Mounting Screws |
Mounting Screw Plating Material | Zinc |
Mating Connector Lock | With |
Circuit Application | Signal |
Packaging Method | Package, Kit |
Packaging Quantity | 1 |
Shielded | No |
Sealable | No |
Shell Size | 3 |
Connector System | Cable-to-Cable |
Connector Style | Plug |
Product Type | Connector |
Grommets | Without |
Shell Type | Full Metal Shell |
Grounding Indents | With |
Connector & Contact Terminates To | Wire & Cable |
Grade | Standard |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
KIT,HDP-20,PLUG,SIZE 1, 25 POS Connector & Housing Type: Plug Connector System: Cable-to-Cable Number of Positions: 25 Contact Size: Size 20 Connector Shell Size: 3 Plug Cable-to-Cable 25 Size 20 | D-Sub Crimp: Plug & Signal & 25 Posn & Pin Size 20 & Shell Size 3 | Part Number: 749808-7 | Internal Number: 749808-7 | TE Connectivity | TE Store |
Kit,hdp-20,plug,size 1, 25 Pos |Amp Te Connectivity 749808-7 | Newark Electronics |
D-Sub Standard Connectors PLUG 25 POS CRIMP | Rapid Electronics |
TE Connectivity - AMP D-Sub KITHDP-20PLUGSIZE 1 25 P | Distrelec |
D SUB CONNECTOR, STANDARD, 25 POSITION, PLUG | element14 |
Conn, D-Sub, Cable Plug,25Pos, STR, HDP-20Series, CrimpSnap,24-20AWG, Unshielded Kit | TE Connectivity 749808-7 | RS Americas |
Conn D-Subminiature PIN 25 POS Crimp ST Cable Mount 25 Terminal 1 Port Bulk | Avnet America |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HDP-20 Series |
RoHS: | Unknown |
No. of Contacts | 25Contacts |
---|---|
Gender | Plug |
Contact Termination Type | Crimp |
D Sub Shell Size | DB |
Product Range | AMPLIMITE HDP-20 Series |
Connector Body Material | Metal Body |
Where can I find additional details, specifications and documents for a 749808-7?
Additional datasheets, footprints and schematics for 749808-7 are listed on our Part Details page. You can also find images and similar parts to 749808-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 749808-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 749808-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 749808-7 fall under?
The 749808-7 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Crimp D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 749808-7 when available in the Crimp D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 749808-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 749808-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 749808-7 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 749808-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 749808-7 often in real-time on the comparison pages.
What if I can't find stock of 749808-7?
You can fill out our help required form which you can use to request a quote for 749808-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.