Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$22.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$27.33
|
74
in stock
|
Buy Now | |
TE Store
from US$30.07
|
108
in stock
|
Buy Now | |
Newark Electronics
from US$25.86
|
78
in stock
|
Buy Now | |
element14
from US$29.72
|
78
in stock
|
Buy Now | |
Rapid Electronics
from US$22.65
|
73
in stock
|
Buy Now | |
Chip One Stop
from US$25.30
|
73
in stock
|
Buy Now | |
Distrelec
from US$22.07
|
73
in stock
|
Buy Now | |
Powell Electronics
from US$32.33
|
60
in stock
|
Buy Now | |
Avnet America
from US$24.80
|
-
|
Buy Now | |
RS Americas
from US$29.01
|
-
|
Buy Now | |
Boersig
from US$23.34
|
-
|
Buy Now |
Shell Plating Material | Tin over Copper |
---|---|
Shell Material | Steel |
Insert Material | Nylon GF |
Retainer Clip Material | Stainless Steel |
Number of Positions | 25 |
Contact Size | 20 |
Wire Size | .2 – .56mm², 24 – 20AWG |
Cable Insulation Diameter Range | 4.7 – 8.13mm |
Housing Material | Polyester GF, Nylon GF |
Housing Color | Black |
Centerline (Pitch) | 2.74mm, .108in |
UL Flammability Rating | UL 94V-0 |
Mating Connector Lock | With |
Mounting Screw Material | Steel |
Mating Connector Lock Type | Mounting Holes |
Mounting Screw Plating Material | Zinc |
Circuit Application | Signal |
Packaging Method | Kit, Package |
Packaging Quantity | 1 |
Shielded | Yes |
Product Type | Connector |
Sealable | No |
Grounding Indents | Without |
Grommets | With |
Connector Style | Receptacle |
Grade | Standard |
Shell Size | 3 |
Connector System | Cable-to-Cable |
Shell Type | Full Metal Shell |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
KIT,HDP-20,RCPT,SIZE 3, 25 POS Connector & Housing Type: Receptacle Connector System: Cable-to-Cable Number of Positions: 25 Contact Size: Size 20 Connector Shell Size: 3 Receptacle Cable-to-Cable 25 Size 20 | D-Sub Crimp Recpt Signal 25 Posn & Socket Size 20 & Shell Size 3 | Part Number: 749806-9 | Internal Number: 749806-9 | TE Connectivity | TE Store |
D Sub Connector, Standard, 25 Position, Receptacle | Newark Electronics |
D SUB CONNECTOR, STANDARD, 25 POSITION, RECEPTACLE | element14 |
D-Sub Standard Connectors DSUB B25S CRIMP KIT | Rapid Electronics |
TE Connectivity - AMP D-Sub KITHDP-20RCPTSIZE 3 25 P | Distrelec |
Conn D-Subminiature SKT 25 POS Crimp ST Cable Mount 25 Terminal 1 Port Bulk | Avnet America |
Conn, D-Sub, Cable Socket,25Pos, STR, HDP-20Series, CrimpSnap,24-20AWG, Shielded Kit | TE Connectivity 749806-9 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HDP-20 Series |
RoHS: | Unknown |
No. of Contacts | 25Contacts |
---|---|
Gender | Receptacle |
Contact Termination Type | Crimp |
D Sub Shell Size | DB |
Product Range | AMPLIMITE HDP-20 Series |
Connector Body Material | Metal Body |
Where can I find additional details, specifications and documents for a 749806-9?
Additional datasheets, footprints and schematics for 749806-9 are listed on our Part Details page. You can also find images and similar parts to 749806-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 749806-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 749806-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 749806-9 fall under?
The 749806-9 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Crimp D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 749806-9 when available in the Crimp D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 749806-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 749806-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 749806-9 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for 749806-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 749806-9 often in real-time on the comparison pages.
What if I can't find stock of 749806-9?
You can fill out our help required form which you can use to request a quote for 749806-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.