Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.45
Distributor | Stock | ||
---|---|---|---|
RS
from US$13.02
|
94
in stock
|
Buy Now | |
Rapid Electronics
from US$13.09
|
1,707
in stock
|
Buy Now | |
Chip One Stop
from US$9.45
|
1,224
in stock
|
Buy Now | |
Farnell
from US$13.17
|
981
in stock
|
Buy Now | |
Distrelec
from US$12.38
|
483
in stock
|
Buy Now | |
TE Store
from US$15.95
|
417
in stock
|
Buy Now | |
Newark Electronics
from US$11.78
|
254
in stock
|
Buy Now | |
Heilind Electronics
from US$17.83
|
118
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$17.83
|
27
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$14.47
|
8
in stock
|
Buy Now | |
RS Americas
from US$10.23
|
5
in stock
|
Buy Now | |
Avnet America
from US$11.15
|
-
|
Buy Now | |
element14
from US$14.46
|
-
|
Buy Now | |
Boersig
from US$13.11
|
-
|
Buy Now | |
Sager
from US$11.67
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Plating Material | Tin over Copper |
---|---|
Retainer Clip Material | Stainless Steel |
Shell Material | Steel |
Insert Material | Nylon GF |
Number of Positions | 9 |
Contact Size | 20 |
Cable Insulation Diameter Range | 4.7 – 8.13mm |
Wire Size | 24 – 20AWG, .2 – .56mm² |
Housing Material | Polyester GF, Nylon GF |
Housing Color | Black |
Centerline (Pitch) | 2.74mm, .108in |
UL Flammability Rating | UL 94V-0 |
Mating Connector Lock | With |
Mounting Screw Material | Steel |
Mating Connector Lock Type | Mounting Holes |
Mounting Screw Plating Material | Zinc |
Circuit Application | Signal |
Packaging Method | Kit, Package |
Packaging Quantity | 1 |
Shell Size | 1 |
Shielded | Yes |
Product Type | Connector |
Connector Style | Plug |
Sealable | No |
Grommets | With |
Grounding Indents | With |
Grade | Standard |
Connector System | Cable-to-Cable |
Shell Type | Full Metal Shell |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
KIT HDP-20 PLUG SIZE 1 9 POSN | Rapid Electronics |
D SUB CONN, PLUG, 9POS, DE, CRIMP | Farnell |
TE Connectivity - AMP D-Sub KITHDP-20PLUGSIZE 1 9 PN | Distrelec |
KIT,HDP-20,PLUG,SIZE 1, 9 POSN Connector & Housing Type: Plug Connector System: Cable-to-Cable Number of Positions: 9 Contact Size: Size 20 Connector Shell Size: 1 Plug Cable-to-Cable 9 Size 20 | D-Sub Crimp: Plug & Signal & 9 Posn & Pin Size 20 & Shell Size 1 | Part Number: 749805-7 | Internal Number: 749805-7 | TE Connectivity | TE Store |
D Sub Connector, Standard, 9 Position, Plug | Newark Electronics |
KITHDP-20PLUGSIZE 1 9 POSN | Heilind Electronics |
AMPLIMITE HDP-20 d-sub cable plug, 9 pin | RS |
Subminiature D Crimp Snap-in Connector 24-20AWG Shielded Kit 9 Position | TE Connectivity 749805-7 | RS Americas |
Conn D-Subminiature PIN 9 POS 1.27mm Crimp ST Cable Mount 9 Terminal 1 Port Bulk | Avnet America |
D-Sub Standard Connectors D-Sub 9P Unassembld Connector | Sager |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HDP-20 Series |
RoHS: | Unknown |
No. of Contacts | 9Contacts |
---|---|
Gender | Plug |
Contact Termination Type | Crimp |
D Sub Shell Size | DE |
Product Range | AMPLIMITE HDP-20 Series |
Connector Body Material | Carbon Steel Body |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 749805-7?
Additional datasheets, footprints and schematics for 749805-7 are listed on our Part Details page. You can also find images and similar parts to 749805-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 749805-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 749805-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 749805-7 fall under?
The 749805-7 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Crimp D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 749805-7 when available in the Crimp D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 749805-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 749805-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 749805-7 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Distrelec and TE Store have stock available or on a lead time for 749805-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 749805-7 often in real-time on the comparison pages.
What if I can't find stock of 749805-7?
You can fill out our help required form which you can use to request a quote for 749805-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.