Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
749749-000,
1-1195847-2 |
Prices starting from US$45.53
Material | Aluminum Alloy |
---|---|
Adapter Entry Size | 8 |
Adapter Plating Material | Cadmium per SAE AMS-QQ-P-416, Type II, Class 3, over appropriate under plate, per SAE AS85049 (500 Hour Salt Spray) |
TE Adapter Code | 41 |
Cable Diameter Range | 64 – 102mm, 25 – 4in |
Connector Detail Specification Number | MS27479, MS27480, MS27497, MS27656, MS27665, MS27472, MS27473, MS24266, MS27474, MS27484, MS27653, MS27467, MS27468, MS27481, MS27652, MS27661 |
Connector General Specification Number | MIL-DTL-38999 Series II/Class E,T, MIL-DTL-38999 Series I/Class E,P,T, MIL-DTL-38999 Series I, MIL-DTL-38999 Series I/Class E,T, MIL-DTL-38999 Series II/Class E,P,T, MIL-DTL-38999 Series II/Class T |
TE Connector Interface Code | 41 |
Sealable | Yes |
Adapter Angle | 00 |
Termination Device Type | Side-Entry Tinel-Lock Ring, Tinel-Lock Ring |
Connector Shell Size | 13, 12 |
Connector System | Cable-to-Cable |
Style | Tinel-Lock |
Circular Mil Spec Strain Reliefs&adapters Adapter |Raychem Te Connectivity 749749-000 | Newark Electronics |
Circular MIL Spec Strain Reliefs&Adapters ADAPTER | Rapid Electronics |
TE Connectivity Circular MIL Spec Strain Reliefs & Adapters ADAPTER | Distrelec |
Circular MIL Spec Strain Reliefs & Adapters ADAPTER | Sager |
Where can I find additional details, specifications and documents for a 749749-000?
Additional datasheets, footprints and schematics for 749749-000 are listed on our Part Details page. You can also find images and similar parts to 749749-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 749749-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 749749-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 749749-000 fall under?
The 749749-000 is listed under Connectors > Connector Backshells & Adapters > Screened Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to 749749-000 when available in the Screened Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 749749-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 749749-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 749749-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 749749-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 749749-000 often in real-time on the comparison pages.
What if I can't find stock of 749749-000?
You can fill out our help required form which you can use to request a quote for 749749-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.