749621-7

Connectors

> D-Shaped Connectors

> D-Sub Connectors

> IDC D-Sub Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 749621-7
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 749621-7
Series Information for 749621-7 - TE Connectivity
  • Status: Active
  • Aliases: 749621-7, 010-1487-00
  • Product Code: 4620
  • Global Product Line: 022
  • GPL Description: Data and Devices

Description

68 50S CABLE PLUG CONN/COV KIT

Specifications

Plug Shell Plating Material:
Tin-Nickel Alloy
Plug Shell Material:
Steel
Ribbon Cable Centerline Spacing:
.025in
Shell Material:
Steel
Cover Material:
Thermoplastic
Color:
Black
Shell Plating Material:
Tin-Nickel
Number of Positions:
68
Number of Rows:
2
Preloaded:
Yes
Contact Mating Area Plating Thickness:
30µin
Contact Underplating Material:
Nickel
Contact Type:
Pin
端子の下地めっきの材料:
Nickel
Contact Current Rating (Max):
1A
PCB Contact Termination Area Plating Material:
Tin-Lead
Contact Mating Area Plating Material:
Gold Flash over Palladium Nickel, Gold
Contact Base Material:
Phosphor Bronze
Accepts Wire Insulation Diameter Range:
.029 – .036in, .74 – .91mm
Insulation Diameter (Max):
.91mm
Solid Wire Size:
.05 – .1mm², 30 – 28AWG
Wire Size:
.05 – .09mm², 30 – 28AWG
Centerline (Pitch):
.05in, 1.27mm
Housing Material:
Thermoplastic
Housing Color:
Black
Cover Flammability Rating:
UL 94V-0
UL Flammability Rating:
UL 94V-0
Detent:
With
Mounting Angle:
None
Panel Mount Feature:
Without
Connector Mounting Type:
Cable Mount (Free-Hanging)
PCB Mount Retention Type:
None
Mating Connector Lock:
Without
Circuit Application:
Signal
Comment:
Plug connector requires backshell kit for complete assembly
Packaging Method:
Box
Packaging Quantity:
10
Product Type:
Connector
Wire/Cable Type:
Round Jacketed Cable
Connector System:
Cable-to-Cable
Rails:
Without
Connector & Contact Terminates To:
Wire & Cable
Shielded:
Yes
Sealable:
No
Connector Style:
Plug
Termination Cover Method:
Unassembled
Termination Cover Type:
Standard
Termination Cover:
Without
Termination Method to Wire & Cable:
Insulation Displacement Crimp (IDC)
Operating Temperature Range:
-67 – 221°F, -55 – 105°C

Compatibility

  • Compatible Parts: 853240-1
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Avnet America
Conn SCSI PL 68 POS 1.27mm IDT RA Cable Mount 68 Terminal 1 Port
Avnet Europe
Conn SCSI PL 68 POS 1.27mm IDT RA Cable Mount 68 Terminal 1 Port
Richardson RFPD
D-SUBMINIATURE CONNECTOR