Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-0749621-2,
A07943-000 |
Prices starting from US$5.40
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$7.12
|
227
in stock
|
Buy Now | |
Newark Electronics
from US$7.58
|
227
in stock
|
Buy Now | |
Rapid Electronics
from US$7.33
|
227
in stock
|
Buy Now | |
Chip One Stop
from US$6.64
|
227
in stock
|
Buy Now | |
Farnell
from US$14.83
|
190
in stock
|
Buy Now | |
Avnet America
from US$5.40
|
-
|
Buy Now | |
RS Americas
from US$5.83
|
-
|
Buy Now | |
Boersig
from US$7.56
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plug Shell Plating Material | Tin-Nickel Alloy |
---|---|
Shell Plating Material | Tin over Copper |
Ribbon Cable Centerline Spacing | .025in |
Shell Material | Steel |
Cover Material | Thermoplastic |
Color | Black |
Plug Shell Material | Steel |
Number of Positions | 26 |
Number of Rows | 2 |
Preloaded | Yes |
Contact Mating Area Plating Thickness | 30µin |
Contact Underplating Material | Nickel |
Contact Type | Pin |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 1A |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Mating Area Plating Material | Gold Flash over Palladium Nickel, Gold |
Contact Base Material | Phosphor Bronze |
Accepts Wire Insulation Diameter Range | .74mm, .029 – .036in |
Wire Size | .05 – .09mm², 30 – 28AWG |
Solid Wire Size | .05 – .1mm², 30 – 28AWG |
Insulation Diameter (Max) | .91mm |
Housing Material | Thermoplastic |
Centerline (Pitch) | .05in, 1.27mm |
Housing Color | Black |
Cover Flammability Rating | UL 94V-0 |
UL Flammability Rating | UL 94V-0 |
Mating Connector Lock | Without |
Detent | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mounting Angle | None |
PCB Mount Retention Type | None |
Panel Mount Feature | Without |
Circuit Application | Signal |
Comment | Plug connector requires backshell kit for complete assembly |
Packaging Quantity | 21 |
Packaging Method | Box |
Product Type | Connector |
Wire/Cable Type | Round Jacketed Cable |
Connector Style | Plug |
Rails | Without |
Shielded | Yes |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Connector System | Cable-to-Cable |
Termination Cover Type | Standard |
Termination Cover Method | Unassembled |
Termination Cover | Without |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
I/O Connectors 26 Pos Cable Plug Conn/Cover Kit |Amp Te Connectivity 749621-2 | Newark Electronics |
I/O Connectors 26 POS CABLE PLUG CONN/COVER KIT | Rapid Electronics |
TE Connectivity 26 50S CABLE PLUG CONN/COV KIT D Subminiature Connector 26 Contact(s) Male 0.05 inch Pitch IDC Terminal Plug | Distrelec |
Conn SCSI PL 26 POS 1.27mm IDT RA Cable Mount 26 Terminal 1 Port | Avnet America |
Conn, D-Sub, Cable Plug, 26Pos, STR, III Series, IDC, 30-28AWG | TE Connectivity 749621-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Termination | - |
Terminal Type | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 749621-2?
Additional datasheets, footprints and schematics for 749621-2 are listed on our Part Details page. You can also find images and similar parts to 749621-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 749621-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 749621-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 749621-2 fall under?
The 749621-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > IDC D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 749621-2 when available in the IDC D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 749621-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 749621-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 749621-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 749621-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 749621-2 often in real-time on the comparison pages.
What if I can't find stock of 749621-2?
You can fill out our help required form which you can use to request a quote for 749621-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.