749608-2 D-Shaped Connectors by TE Connectivity

26 50SR KIT, ST, UK

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$6.75

Distributor Stock
Logo for RS
RS
from US$11.47
53
in stock
Buy Now
Logo for TE Store
TE Store
from US$11.30
794
in stock
Buy Now
Logo for element14
element14
from US$9.88
5
in stock
Buy Now
Logo for Farnell
Farnell
from US$10.22
5
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$13.25
1
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$9.57
-
Buy Now
Logo for Avnet America
Avnet America
from US$8.29
-
Buy Now
Logo for RS Americas
RS Americas
from US$7.82
-
Buy Now
Logo for Boersig
Boersig
from US$7.75
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$6.75
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Strain Relief Clip Material Steel
Cable Exit Angle 180
Backshell Material Zinc
Backshell Plating Material Nickel over Copper
Number of Positions 26
Cable Insulation Diameter 6.86mm, .27in
Screw & Hole Thread Size 2-56 UNC
Comment Each backshell kit includes upper and lower backshells, two spring latches, one strain relief staple and two 2-56 screws. All are packaged unassembled
Packaging Quantity 1
Packaging Method Bag
Latching Spring Material Stainless Steel
Shielded Yes
Connector & Contact Terminates To Wire & Cable
Product Type Hardware
Accessory Type Backshell Kit
Grommets With

Alternative Descriptions

26 50SR KIT, ST, UK Connector Backshell Product Style: Shielded Connector Backshell Product Type: Backshell Kit Primary Product Material: Zinc Body Orientation: Straight Number of Positions: 26 Shielded Backshell Kit Zinc Straight | Connector Backshell | Part Number: 749608-2 | Internal Number: 749608-2 | TE Connectivity | TE Store
Backshell,.050,shielded,spring-latch,26W | RS
SHIELDED BACKSHELL KIT, 180 DEG, ZINC | element14
26 50SR KIT ST UK | Heilind Electronics
Shielded Backshell Kit, Size 3, Zinc | Newark Electronics
Connector Accessories 26 POS Backshell Kit Zinc Nickel Over Copper Finish | Avnet America
Backshell,.050,shielded, spring-latch,26W | TE Connectivity 749608-2 | RS Americas
26P SDUB BASHELL KIT 50SR | TTI Europe


749608-2. Connectors by Unknown

SHIELDED BACKSHELL KIT SIZE 3 ZINC

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Accessory Type Shielded Backshell Kit
For Use With 26 Position AMPLIMITE 0.050 Connectors
Connector Shell Size -
Cable Exit Angle 180°
Connector Body Material Zinc Body
Connector Type D Sub

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 749608-2?

Additional datasheets, footprints and schematics for 749608-2 are listed on our Part Details page. You can also find images and similar parts to 749608-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 749608-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 749608-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 749608-2 fall under?

The 749608-2 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.

Can I view similar or alternative parts?

You can view similar parts to 749608-2 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 749608-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 749608-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 749608-2 have stock available?

Authorised distributors including TE Store, RS, element14, Farnell and Heilind Electronics have stock available or on a lead time for 749608-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 749608-2 often in real-time on the comparison pages.

What if I can't find stock of 749608-2?

You can fill out our help required form which you can use to request a quote for 749608-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay