Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
C11316-000,
AMP-0-0749608-1 |
Prices starting from US$11.03
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$12.19
|
133
in stock
|
Buy Now | |
Newark Electronics
from US$14.80
|
133
in stock
|
Buy Now | |
Rapid Electronics
from US$11.83
|
133
in stock
|
Buy Now | |
Chip One Stop
from US$13.20
|
133
in stock
|
Buy Now | |
Farnell
from US$14.89
|
108
in stock
|
Buy Now | |
TE Store
from US$13.97
|
58
in stock
|
Buy Now | |
Avnet America
from US$11.03
|
-
|
Buy Now | |
RS Americas
from US$15.15
|
-
|
Buy Now | |
Boersig
from US$12.23
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Backshell Plating Material | Nickel over Copper |
---|---|
Strain Relief Clip Material | Steel |
Backshell Material | Zinc |
Cable Exit Angle | 180 |
Number of Positions | 26 |
Cable Insulation Diameter | .27in, 6.86mm |
Comment | Each backshell kit includes upper and lower backshells, two spring latches, one strain relief staple and two 2-56 screws. All are packaged unassembled |
Packaging Method | Bag |
Packaging Quantity | 1 |
Latching Spring Material | Stainless Steel |
Product Type | Connector |
Shielded | Yes |
Connector & Contact Terminates To | Wire & Cable |
Accessory Type | Backshell Kit |
D-Sub Backshells 26P Backshell Kit Shielded W/ |Amp Te Connectivity 749608-1 | Newark Electronics |
D-Sub Backshells 26P BACKSHELL KIT SHIELDED W/ | Rapid Electronics |
TE Connectivity - AMP D-SubBackshells & Clamps26 50SR KITSTUK | Distrelec |
BACKSHELL KIT, SHIELDED, 26 POSITION | Farnell |
26 50SR KIT,ST,UK Connector Backshell Product Style: Shielded Connector Backshell Product Type: Backshell Kit Primary Product Material: Zinc Body Orientation: Straight Number of Positions: 26 Shielded Backshell Kit Zinc Straight | Connector Backshell | Part Number: 749608-1 | Internal Number: 749608-1 | Alias Number: AMP-0-0749608-1 | TE Connectivity | TE Store |
Connector Accessories 26 POS Backshell Kit Zinc Nickel Over Copper Finish | Avnet America |
26 50SR KIT, ST, UK, D-Sub Backshells and Clamps | TE Connectivity 749608-1 | RS Americas |
Where can I find additional details, specifications and documents for a 749608-1?
Additional datasheets, footprints and schematics for 749608-1 are listed on our Part Details page. You can also find images and similar parts to 749608-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 749608-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 749608-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 749608-1 fall under?
The 749608-1 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 749608-1 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 749608-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 749608-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 749608-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 749608-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 749608-1 often in real-time on the comparison pages.
What if I can't find stock of 749608-1?
You can fill out our help required form which you can use to request a quote for 749608-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.