Status: | Unknown |
---|---|
Series: | WE-CST Series |
RoHS: | Unknown |
Turns Ratio | 1 |
---|---|
DC Resistance | 1.75ohm |
Inductance | 720µH |
ET Constant | 30Vµs |
Primary Current | 10A |
Transformer Mounting | Surface Mount |
Product Range | WE-CST Series |
SVHC | No SVHC (15-Jan-2019) |
Würth Elektronik SMD Transformer, 1:60, 500VAC, 80 V, 720uH | Distrelec |
Current Sensing Transformer, 1:60, 1.75 Ohm, 720 H, 30 V S, 10 A, Surface Mount Rohs Compliant: Yes |Wurth Elektronik 749251060 | Newark Electronics |
TRANSFORMER, WE-CST, 720UH 10A 1:60 | element14 |
TRANSFORMER, WE-CST, 720UH 10A 1: 60 | Farnell |
Where can I find additional details, specifications and documents for a 749251060?
Additional datasheets, footprints and schematics for 749251060 are listed on our Part Details page. You can also find images and similar parts to 749251060 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 749251060 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 749251060 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 749251060 fall under?
The 749251060 is listed under Electronic & Electrical Components > Transformers > Current Sensing Transformers.
Can I view similar or alternative parts?
You can view similar parts to 749251060 when available in the Current Sensing Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 749251060 you can contact the distributor directly for product support, shipping queries etc.
Is the 749251060 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 749251060 have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for 749251060.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 749251060 often in real-time on the comparison pages.
What if I can't find stock of 749251060?
You can fill out our help required form which you can use to request a quote for 749251060 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.