749251050 Part Information
Details for 749251050 by Wurth Electronics
Electronic & Electrical Components>Transformers>Current Sensing Transformers
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 6.3100 |
Stock Information
Details
Part Specifications
Turns Ratio | 1 |
DC Resistance | 1.4ohm |
Inductance | 500µH |
ET Constant | 25Vµs |
Primary Current | 10A |
Transformer Mounting | Surface Mount |
Product Range | WE-CST Series |
SVHC | No SVHC (15-Jan-2019) |
Alternative Part Descriptions
- Current Sensing Transformer, 1:50, 1.4 ohm, 500 H, 25 V s, 10 A, Surface Mount RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 749251050?
Additional datasheets, footprints and schematics for 749251050 are listed in our Part Details tab. You can also find the 749251050 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 749251050 in the Pricing & Inventory tab next to part details. You can view 749251050 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 749251050 fall under?
The 749251050 is listed under Electronic & Electrical Components > Transformers > Current Sensing Transformers.
Can I view similar or alternative parts?
You can view similar parts to 749251050 when available in the Current Sensing Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 749251050 you can contact the distributor directly for product support, shipping queries etc.
Is the 749251050 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 749251050 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 749251050.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 749251050 often in real-time on the comparison pages.
What if I can't find stock of 749251050?
You can fill out our help required form which you can use to request a quote for 749251050 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.