Status: | Unknown |
---|---|
Series: | WE-CST Series |
RoHS: | Unknown |
Turns Ratio | 1 |
---|---|
DC Resistance | 0.2ohm |
Inductance | 80µH |
ET Constant | 10Vµs |
Primary Current | 10A |
Transformer Mounting | Surface Mount |
Product Range | WE-CST Series |
SVHC | No SVHC (15-Jan-2019) |
Current Sensing Transformer, 1:20, 0.2 Ohm, 80 H, 10 V S, 10 A, Surface Mount Rohs Compliant: Yes |Wurth Elektronik 749251020 | Newark Electronics |
TRANSFORMER, WE-CST, 80UH 10A 1:20 | element14 |
Würth Elektronik SMD Transformer, 1:20, 500VAC, 80 V, 80uH | Distrelec |
TRANSFORMER, WE-CST, 80UH 10A 1: 20 | Farnell |
Where can I find additional details, specifications and documents for a 749251020?
Additional datasheets, footprints and schematics for 749251020 are listed on our Part Details page. You can also find images and similar parts to 749251020 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 749251020 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 749251020 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 749251020 fall under?
The 749251020 is listed under Electronic & Electrical Components > Transformers > Current Sensing Transformers.
Can I view similar or alternative parts?
You can view similar parts to 749251020 when available in the Current Sensing Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 749251020 you can contact the distributor directly for product support, shipping queries etc.
Is the 749251020 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 749251020 have stock available?
Authorised distributors including Newark Electronics, element14, Distrelec and Farnell have stock available or on a lead time for 749251020.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 749251020 often in real-time on the comparison pages.
What if I can't find stock of 749251020?
You can fill out our help required form which you can use to request a quote for 749251020 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.