Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Strain Relief Clip Material | Steel |
---|---|
Cable Exit Angle | 75 |
Backshell Plating Material | Nickel over Copper |
Backshell Material | Zinc |
Number of Positions | 20 |
Cable Insulation Diameter | .27in, 6.86mm |
Screw & Hole Thread Size | 2-56 UNC |
Comment | Each backshell kit includes upper and lower backshells, two spring latches, one strain relief staple and two 2-56 screws. All are packaged unassembled |
Packaging Method | Individual |
Packaging Quantity | 1 |
Connector & Contact Terminates To | Wire & Cable |
Grommets | With |
Product Type | Hardware |
Accessory Type | Backshell Kit |
Latching Spring Material | Stainless Steel |
Shielded | Yes |
20 50Sr Kit,75D,uk Rohs Compliant: No |Amp Te Connectivity 749199-1 | Newark Electronics |
Connector Accessories Backshell 20 POS Zinc Individual | Avnet America |
Special Order: 20 50SR KIT,75D,UK Connector Backshell Product Style: Shielded Connector Backshell Product Type: Backshell Kit Primary Product Material: Zinc Body Orientation: Straight Number of Positions: 20 Shielded Backshell Kit Zinc Straight | Connector Backshell | Part Number: 749199-1 | Internal Number: 749199-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 749199-1?
Additional datasheets, footprints and schematics for 749199-1 are listed on our Part Details page. You can also find images and similar parts to 749199-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 749199-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 749199-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 749199-1 fall under?
The 749199-1 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 749199-1 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 749199-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 749199-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 749199-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store and Avnet Abacus have stock available or on a lead time for 749199-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 749199-1 often in real-time on the comparison pages.
What if I can't find stock of 749199-1?
You can fill out our help required form which you can use to request a quote for 749199-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.