Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$15.50
|
8
in stock
|
Buy Now | |
TE Store
from US$13.04
|
155
in stock
|
Buy Now | |
Newark Electronics
from US$16.08
|
140
in stock
|
Buy Now | |
Rapid Electronics
from US$16.07
|
140
in stock
|
Buy Now | |
Chip One Stop
from US$15.50
|
140
in stock
|
Buy Now | |
Distrelec
from US$15.81
|
140
in stock
|
Buy Now | |
Powell Electronics
from US$14.13
|
35
in stock
|
Buy Now | |
Avnet America
from US$10.32
|
-
|
Buy Now | |
RS Americas
from US$16.66
|
-
|
Buy Now | |
Boersig
from US$12.07
|
-
|
Buy Now |
Backshell Plating Material | Nickel over Copper |
---|---|
Cable Exit Angle | 180 |
Strain Relief Clip Material | Steel |
Backshell Material | Zinc |
Number of Positions | 80 |
Cable Insulation Diameter | .5in, 12.7mm |
Mating Connector Lock Type | Spring Latch |
Mating Connector Lock | With |
Screw Material | Stainless Steel |
Screw & Hole Thread Size | 2-56 |
Comment | Each backshell kit includes upper and lower backshells, two spring latches, one strain relief staple and two 2-56 screws. All are packaged unassembled |
Packaging Quantity | 1 |
Packaging Method | Bag |
Latching Spring Material | Stainless Steel |
Shielded | Yes |
Grommets | With |
Connector & Contact Terminates To | Wire & Cable |
Accessory Type | Backshell Kit |
Product Type | Hardware |
80 50SR KIT,ST,UK Connector Backshell Product Style: Shielded Connector Backshell Product Type: Backshell Kit Primary Product Material: Zinc Body Orientation: Straight Number of Positions: 80 Shielded Backshell Kit Zinc Straight | Connector Backshell | Part Number: 749196-2 | Internal Number: 749196-2 | TE Connectivity | TE Store |
D-Sub Backshells 80 Pos Bkshell Kit Shielded W/ |Amp Te Connectivity 749196-2 | Newark Electronics |
D-Sub Backshells 80 POS BKSHELL KIT SHIELDED W/ | Rapid Electronics |
TE Connectivity - AMP 80 50SR KITSTUK | Distrelec |
0.50 Series,SCSI,backshell kit,180°,80w | RS |
Connector Accessories 80 POS SCSI Backshell Kit Zinc Nickel Over Copper Finish | Avnet America |
0.50 Series, SCSI, backshell kit,180o,80w | TE Connectivity 749196-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Shielded Backshell Kit |
---|---|
For Use With | 80 Position AMPLIMITE 0.050 Connectors |
Connector Shell Size | - |
Cable Exit Angle | 180° |
Connector Body Material | Zinc Body |
Connector Type | D Sub |
Where can I find additional details, specifications and documents for a 749196-2?
Additional datasheets, footprints and schematics for 749196-2 are listed on our Part Details page. You can also find images and similar parts to 749196-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 749196-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 749196-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 749196-2 fall under?
The 749196-2 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 749196-2 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 749196-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 749196-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 749196-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 749196-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 749196-2 often in real-time on the comparison pages.
What if I can't find stock of 749196-2?
You can fill out our help required form which you can use to request a quote for 749196-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.