749122-1 D-Shaped Connectors by TE Connectivity

LATCH, 50SR TERM ASSY, L/P

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.40

Distributor Stock
Logo for Newark
Newark
from US$1.50
No stock
Buy Now
Logo for TE Store
TE Store
from US$1.96
919
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.40
-
Buy Now

Specifications

Contact Current Rating (Max) 1A
Circuit Application Signal
Operating Temperature Range -55 – 105°C, -67 – 221°F

Alternative Descriptions

LATCH, 50SR TERM ASSY, L/P Connector Hardware Accessory Type: Spring Latch Operating Temperature (Max): 221 °F Operating Temperature (Max): 105 °C Operating Temperature Range: -55 – 105 °C Operating Temperature Range: -67 – 221 °F Spring Latch 221 °F | Connector Hardware | Part Number: 749122-1 | Internal Number: 749122-1 | TE Connectivity | TE Store
Latch, 50Sr Term Assy, L/P |Amp Te Connectivity 749122-1 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 749122-1?

Additional datasheets, footprints and schematics for 749122-1 are listed on our Part Details page. You can also find images and similar parts to 749122-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 749122-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 749122-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 749122-1 fall under?

The 749122-1 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Locking & Mounting.

Can I view similar or alternative parts?

You can view similar parts to 749122-1 when available in the D-Sub Locking & Mounting range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 749122-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 749122-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 749122-1 have stock available?

Authorised distributors including TE Store, Newark Electronics and Avnet America have stock available or on a lead time for 749122-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 749122-1 often in real-time on the comparison pages.

What if I can't find stock of 749122-1?

You can fill out our help required form which you can use to request a quote for 749122-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay