Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Rating | 13W |
---|---|
Secondary Voltages | 2 x 12V |
Current Rating | 550mA |
Isolation Transformer Primary Voltages | - |
Plug Type | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Inductance | 127µH |
Input Voltage DC Max | 57VDC |
Input Voltage DC Min | 36VDC |
Leakage Inductance | 2.3µH |
Output Voltage | 12V |
Transformer Type | PoE |
Turns Ratio | 1 |
Isolation Transformer, 13 W, 2 X 12V, 550 Ma Rohs Compliant: Yes |Wurth Elektronik 7491199212 | Newark Electronics |
TRANSFORMER, POWER OVER ETHERNET, WE-POE | element14 |
Würth Elektronik PoE Transformer SMD, 1:0.29:0.29:0.21, 2.4A, 127uH | Distrelec |
Where can I find additional details, specifications and documents for a 7491199212?
Additional datasheets, footprints and schematics for 7491199212 are listed on our Part Details page. You can also find images and similar parts to 7491199212 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7491199212 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7491199212 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7491199212 fall under?
The 7491199212 is listed under Electronic & Electrical Components > Transformers > Isolation Transformers.
Can I view similar or alternative parts?
You can view similar parts to 7491199212 when available in the Isolation Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7491199212 you can contact the distributor directly for product support, shipping queries etc.
Is the 7491199212 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7491199212 have stock available?
Authorised distributors including Newark Electronics, element14, Distrelec and Farnell have stock available or on a lead time for 7491199212.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7491199212 often in real-time on the comparison pages.
What if I can't find stock of 7491199212?
You can fill out our help required form which you can use to request a quote for 7491199212 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.