Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Ribbon Cable Centerline Spacing | .64mm, .025in |
---|---|
Shell Plating Material | Tin over Copper |
Color | Black |
Shell Material | Carbon Steel |
Preloaded | Yes |
Number of Positions | 68 |
Number of Rows | 2 |
Contact Mating Area Plating Thickness | 30µin |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 1A |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Mating Area Plating Material | Gold Flash over Palladium Nickel, Gold |
Contact Base Material | Phosphor Bronze |
Solid Wire Size | .05 – .1mm², 30 – 28AWG |
Accepts Wire Insulation Diameter Range | .74 – .91mm, .029 – .036in |
Wire Size | .05 – .09mm², 30 – 28AWG |
Insulation Diameter (Max) | .91mm |
Centerline (Pitch) | .05in, 1.27mm |
Housing Color | Black |
Housing Material | Polyester, Nylon |
UL Flammability Rating | UL 94V-0 |
Mounting Angle | None |
PCB Mount Retention Type | None |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Detent | With |
Mating Connector Lock | Without |
Circuit Application | Signal |
Packaging Quantity | 10 |
Packaging Method | Tube |
Shielded | No |
Rails | Without |
Connector System | Cable-to-Cable |
Product Type | Connector |
Wire/Cable Type | Round Jacketed Cable |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Plug |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Termination Cover | Without |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
68 50Sr Cable Plug Sub-Assy Rohs Compliant: No |Amp Te Connectivity 749109-5 | Newark Electronics |
Conn SCSI PL 68 POS IDT RA Cable Mount 68 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 749109-5?
Additional datasheets, footprints and schematics for 749109-5 are listed on our Part Details page. You can also find images and similar parts to 749109-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 749109-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 749109-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 749109-5 fall under?
The 749109-5 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > IDC D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 749109-5 when available in the IDC D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 749109-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 749109-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 749109-5 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics and Avnet America have stock available or on a lead time for 749109-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 749109-5 often in real-time on the comparison pages.
What if I can't find stock of 749109-5?
You can fill out our help required form which you can use to request a quote for 749109-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.