Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.86
Post Size | .011in |
---|---|
Bracket Plating Material | Nickel over Copper |
Shell Material | Steel |
Post Plating Material | Tin |
Bracket Material | Zinc |
Shell Plating Material | Tin over Copper |
Number of Positions | 50 |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Contact Mating Area Plating Thickness | 30µin |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Gold Flash over Palladium Nickel, Gold |
Contact Current Rating (Max) | 1A |
PCB Contact Termination Area Plating Material | Tin-Lead |
Centerline (Pitch) | 1.27mm, .05in |
Housing Color | Black |
Housing Material | Polyester |
UL Flammability Rating | UL 94V-0 |
PCB Mount Alignment | Without |
PCB Mounting Style | Through Hole - Solder |
Mating Connector Lock Type | Screwlocks |
PCB Mount Retention | With |
Mating Alignment | Without |
Mating Connector Lock | Without |
Mounting Hole Diameter | .125in |
PCB Mount Retention Type | Mounting Hole |
Connector Mounting Type | Board Mount |
Mating Retention | With |
Circuit Application | Signal |
Packaging Quantity | 10 |
Packaging Method | Tube |
Connector Style | Plug |
Connector System | Cable-to-Board |
Product Type | Connector |
Profile | Standard |
Connector & Contact Terminates To | Printed Circuit Board |
Shielded | Yes |
Row-to-Row Spacing | .112 in, 2.84 mm |
Connector Type | Connector Assembly |
Sealable | No |
Shell Type | Full Metal Shell |
Termination Post Length | .125in, 3.18mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
D-Sub Micro-D Conn 50 50SR VRT PLUG 50 POS VRT | Rapid Electronics |
TE Connectivity 50 50SR VRT PLUG ASSY D-Sub Micro-D Connectors 50 50SR VRT PLUG 50 POS VRT PLUG | Distrelec |
D SUB CONNECTOR, PLUG, 50POS, TH | Farnell |
50 50Sr Vrt Plug Assy Rohs Compliant: No |Amp Te Connectivity 749085-5 | Newark Electronics |
Conn D-Subminiature HDR 50 POS 2.54mm Solder ST Thru-Hole 50 Terminal 1 Port | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 749085-5?
Additional datasheets, footprints and schematics for 749085-5 are listed on our Part Details page. You can also find images and similar parts to 749085-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 749085-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 749085-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 749085-5 fall under?
The 749085-5 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 749085-5 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 749085-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 749085-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 749085-5 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 749085-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 749085-5 often in real-time on the comparison pages.
What if I can't find stock of 749085-5?
You can fill out our help required form which you can use to request a quote for 749085-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.