Shell Material | Steel |
---|---|
Shell Plating Material | Tin over Copper |
Bracket Material | Zinc |
Bracket Plating Material | Nickel over Copper |
Post Plating Material | Tin-Lead over Nickel |
Post Size | .02in |
Number of Rows | 2 |
Number of Positions | 50 |
PCB Mount Orientation | Right Angle |
Contact Shape & Form | Rectangular |
Contact Mating Area Plating Material | Gold Flash over Palladium Nickel, Gold |
Contact Mating Area Plating Thickness | 30µin |
Contact Current Rating (Max) | 1A |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Base Material | Phosphor Bronze |
Housing Color | Black |
Housing Material | Polyester |
Centerline (Pitch) | .05in, 1.27mm |
UL Flammability Rating | UL 94V-0 |
PCB Mount Alignment | Without |
PCB Mounting Style | Through Hole - Solder |
PCB Mount Retention | Without |
Connector Mounting Type | Board Mount |
Mating Connector Lock | With |
Mating Retention | With |
Mounting Hole Diameter | .109in |
Mating Alignment | Without |
Mating Connector Lock Type | Threaded Insert, 4-40 UNC |
Circuit Application | Signal |
Packaging Quantity | 10 |
Packaging Method | Tube |
Profile | Standard |
Row-to-Row Spacing | .1 in, 2.54 mm |
Shell Type | Full Metal Shell |
Connector Style | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Shielded | Yes |
Connector Type | Connector Assembly |
Sealable | No |
Connector System | Cable-to-Board |
Product Type | Connector |
Termination Post Length | 2.84mm, .112in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
50 50Sr R/A Plug Assy Rohs Compliant: No |Amp Te Connectivity 749084-5 | Newark Electronics |
Conn SCSI PL 50 POS 1.27mm Solder RA Thru-Hole 50 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 749084-5?
Additional datasheets, footprints and schematics for 749084-5 are listed on our Part Details page. You can also find images and similar parts to 749084-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 749084-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 749084-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 749084-5 fall under?
The 749084-5 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 749084-5 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 749084-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 749084-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 749084-5 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics and Avnet America have stock available or on a lead time for 749084-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 749084-5 often in real-time on the comparison pages.
What if I can't find stock of 749084-5?
You can fill out our help required form which you can use to request a quote for 749084-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.