Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Shell Plating Material | Nickel over Copper |
---|---|
Bracket Material | Zinc |
Post Size | .2in |
Shell Material | Carbon Steel |
Bracket Plating Material | Nickel over Copper |
Post Plating Material | Tin-Lead |
PCB Mount Orientation | Vertical |
Number of Positions | 68 |
Number of Rows | 2 |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Mating Area Plating Thickness | 30µin |
Contact Mating Area Plating Material | Gold Flash over Palladium Nickel, Gold |
Contact Current Rating (Max) | 1A |
Contact Base Material | Phosphor Bronze |
Centerline (Pitch) | .05in, 1.27mm |
Housing Material | Thermoplastic |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Mating Retention | With |
PCB Mounting Style | Through Hole - Solder |
Mating Alignment | Without |
Connector Mounting Type | Board Mount |
Mating Connector Lock | Without |
PCB Mount Alignment | Without |
PCB Mount Retention | With |
Mating Retention Type | Jackscrews |
PCB Mount Retention Type | Mounting Hole |
Mounting Hole Diameter | .125in |
Circuit Application | Signal |
Packaging Quantity | 8 |
Packaging Method | Tube |
Product Type | Connector |
Profile | Standard |
Row-to-Row Spacing | .1 in, 2.54 mm |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Type | Connector Assembly |
Sealable | No |
Connector Style | Receptacle |
Shielded | Yes |
Shell Type | Full Metal Shell |
Connector System | Cable-to-Board |
Termination Post Length | 3.18mm, .125in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Wire-Board Connector, Receptacle 68 Position 1.27Mm | Newark Electronics |
Conn D-Subminiature SKT 68 POS 2.54mm Solder ST Thru-Hole 68 Terminal 1 Port | Avnet America |
68 50SR VERT RCPT ASSY, PCB D-Sub Connectors | TE Connectivity 749070-7 | RS Americas |
Special Order: 68 50SR VERT RCPT ASSY Connector & Housing Type: Receptacle Connector System: Cable-to-Board Number of Positions: 68 Centerline (Pitch): 1.27 mm Centerline (Pitch): .05 in Receptacle Cable-to-Board 68 1.27 mm | Amplimite D-Sub Receptacle Assembly: Vertical & 1.27Mm | Part Number: 749070-7 | Internal Number: 749070-7 | TE Connectivity | TE Store |
D-SUBMINIATURE CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 749070-7?
Additional datasheets, footprints and schematics for 749070-7 are listed on our Part Details page. You can also find images and similar parts to 749070-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 749070-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 749070-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 749070-7 fall under?
The 749070-7 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 749070-7 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 749070-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 749070-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 749070-7 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Boersig and TE Store have stock available or on a lead time for 749070-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 749070-7 often in real-time on the comparison pages.
What if I can't find stock of 749070-7?
You can fill out our help required form which you can use to request a quote for 749070-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.