Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
LAN TRANSFORMER, POE, 1 | 1, 200UH |
---|---|
Transformer Type | 10G Base-T, PoE |
No. of Ports | 1 Port |
Transformer Mounting | Surface Mount |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
SVHC | No SVHC (15-Jan-2019) |
RoHS Compliant | Yes |
Würth Elektronik WE-LAN 10G Base T-SMT Transformer , 1:1, 350mA, 200uH | Distrelec |
transformer Audio & Signal T SMD 1 Port | RS |
Lan Transformer, Poe, 1:1, 200Uh | Newark Electronics |
LAN TRANSFORMER, POE, 1:1, 200UH | element14 |
LAN TRANSFORMER, POE, 1: 1, 200UH | Farnell |
Where can I find additional details, specifications and documents for a 749053011?
Additional datasheets, footprints and schematics for 749053011 are listed on our Part Details page. You can also find images and similar parts to 749053011 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 749053011 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 749053011 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 749053011 fall under?
The 749053011 is listed under Transformers > Ethernet & LAN Transformers.
Can I view similar or alternative parts?
You can view similar parts to 749053011 when available in the Ethernet & LAN Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 749053011 you can contact the distributor directly for product support, shipping queries etc.
Is the 749053011 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 749053011 have stock available?
Authorised distributors including Distrelec, Chip One Stop, RS, Newark Electronics and element14 have stock available or on a lead time for 749053011.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 749053011 often in real-time on the comparison pages.
What if I can't find stock of 749053011?
You can fill out our help required form which you can use to request a quote for 749053011 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.