LAN-TRANSFORMER, IEEE802.3BT, 1 | 1, 350UH |
---|---|
Transformer Type | 10/100/1000 Base-T, PoE |
No. of Ports | 1 Port |
Transformer Mounting | Surface Mount |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
SVHC | No |
RoHS Compliant | Yes |
Lan-Transformer, Ieee802.3Bt, 1:1, 350Uh | Newark Electronics |
LAN-TRANSFORMER, IEEE802.3BT, 1:1, 350UH | element14 |
LAN-TRANSFORMER, IEEE802.3BT, 1: 1, 350UH | Farnell |
Würth Elektronik LAN Transformer SMD, 1:1, 350mA, 350uH | Distrelec |
Where can I find additional details, specifications and documents for a 7490220120?
Additional datasheets, footprints and schematics for 7490220120 are listed on our Part Details page. You can also find images and similar parts to 7490220120 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7490220120 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7490220120 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7490220120 fall under?
The 7490220120 is listed under Transformers > Ethernet & LAN Transformers.
Can I view similar or alternative parts?
You can view similar parts to 7490220120 when available in the Ethernet & LAN Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7490220120 you can contact the distributor directly for product support, shipping queries etc.
Is the 7490220120 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 7490220120 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for 7490220120.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7490220120 often in real-time on the comparison pages.
What if I can't find stock of 7490220120?
You can fill out our help required form which you can use to request a quote for 7490220120 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.