Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Transformer Type | 10/100/1000 Base-T |
---|---|
No. of Ports | 1 Port |
Transformer Mounting | Surface Mount |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
SVHC | No SVHC |
RoHS Compliant | Yes |
Lan Transformer, 10/100/1000 Base-T | Newark Electronics |
Würth Elektronik LAN Transformer SMD, 1:1, 350mA, 350uH | Distrelec |
Where can I find additional details, specifications and documents for a 749020011A?
Additional datasheets, footprints and schematics for 749020011A are listed on our Part Details page. You can also find images and similar parts to 749020011A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 749020011A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 749020011A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 749020011A fall under?
The 749020011A is listed under Transformers > Ethernet & LAN Transformers.
Can I view similar or alternative parts?
You can view similar parts to 749020011A when available in the Ethernet & LAN Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 749020011A you can contact the distributor directly for product support, shipping queries etc.
Is the 749020011A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 749020011A have stock available?
Authorised distributors including Newark Electronics, element14, Distrelec and Farnell have stock available or on a lead time for 749020011A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 749020011A often in real-time on the comparison pages.
What if I can't find stock of 749020011A?
You can fill out our help required form which you can use to request a quote for 749020011A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.