Transformer Type | 10/100 Base-T |
---|---|
No. of Ports | 1 Port |
Transformer Mounting | Surface Mount |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
SVHC | No SVHC (15-Jan-2019) |
RoHS Compliant | Yes |
Xfmr, 350Uh, 10/100 Base-T, 1Port/Smd | Newark Electronics |
Würth Elektronik LAN Transformer SMD, 1:1, 350mA, 350uH | Distrelec |
Where can I find additional details, specifications and documents for a 749010012A?
Additional datasheets, footprints and schematics for 749010012A are listed on our Part Details page. You can also find images and similar parts to 749010012A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 749010012A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 749010012A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 749010012A fall under?
The 749010012A is listed under Transformers > Ethernet & LAN Transformers.
Can I view similar or alternative parts?
You can view similar parts to 749010012A when available in the Ethernet & LAN Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 749010012A you can contact the distributor directly for product support, shipping queries etc.
Is the 749010012A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 749010012A have stock available?
Authorised distributors including Newark Electronics, element14, Distrelec and Farnell have stock available or on a lead time for 749010012A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 749010012A often in real-time on the comparison pages.
What if I can't find stock of 749010012A?
You can fill out our help required form which you can use to request a quote for 749010012A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.