Transformer Type | 10/100 Base-T |
---|---|
No. of Ports | 1 Port |
Transformer Mounting | Surface Mount |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
SVHC | No SVHC (15-Jan-2019) |
RoHS Compliant | Yes |
Lan Transformer, 10/100 Base-T | Newark Electronics |
Würth Elektronik LAN Transformer SMD, 1:1, 350mA, 350uH | Distrelec |
Where can I find additional details, specifications and documents for a 7490100110A?
Additional datasheets, footprints and schematics for 7490100110A are listed on our Part Details page. You can also find images and similar parts to 7490100110A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7490100110A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7490100110A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7490100110A fall under?
The 7490100110A is listed under Transformers > Ethernet & LAN Transformers.
Can I view similar or alternative parts?
You can view similar parts to 7490100110A when available in the Ethernet & LAN Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7490100110A you can contact the distributor directly for product support, shipping queries etc.
Is the 7490100110A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 7490100110A have stock available?
Authorised distributors including Newark Electronics, element14, Distrelec and Farnell have stock available or on a lead time for 7490100110A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7490100110A often in real-time on the comparison pages.
What if I can't find stock of 7490100110A?
You can fill out our help required form which you can use to request a quote for 7490100110A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.