7488940245 Antennas - Single Band Chip by Wurth Electronics

CHIP ANTENNA MULTILAYER 2.4-2.5GHZ

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.19

Distributor Stock
Logo for RS
RS
from US$1.35
3
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.17
813
in stock
Buy Now
Logo for element14
element14
from US$1.75
813
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.38
813
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$1.19
-
Buy Now

Specifications

Centre Frequency 2.5GHz
Antenna Case Size 7mm x 2mm x 1.2mm
Product Range -
SVHC Lead (15-Jan-2019)
Antenna Applications Bluetooth WLAN
Antenna Polarisation Omni
Antenna Type Bluetooth
Frequency Max 2.5GHz
Frequency Min 2.4GHz
Input Impedance 50ohm
Input Power 3W
VSWR 2

Alternative Descriptions

Chip Antenna, Multilayer, 2.4-2.5Ghz | Newark Electronics
CHIP ANTENNA, MULTILAYER, 2.4-2.5GHZ | element14
SMD antenna WE-MCA 2.4GHz | RS
SMT Antenna 7488940245, 2400 2500 MHz | Wurth Electronics 7488940245 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 7488940245?

Additional datasheets, footprints and schematics for 7488940245 are listed on our Part Details page. You can also find images and similar parts to 7488940245 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 7488940245 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7488940245 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 7488940245 fall under?

The 7488940245 is listed under Passive Components > Antennas - Single Band Chip.

Can I view similar or alternative parts?

You can view similar parts to 7488940245 when available in the Antennas - Single Band Chip range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 7488940245 you can contact the distributor directly for product support, shipping queries etc.

Is the 7488940245 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 7488940245 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for 7488940245.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 7488940245 often in real-time on the comparison pages.

What if I can't find stock of 7488940245?

You can fill out our help required form which you can use to request a quote for 7488940245 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay