Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-42934-1621 |
Plastic | Yes |
---|---|
Number of Positions | 25 |
PCB Mount Orientation | Right Angle |
Preloaded | Yes |
Number of Rows | 2 |
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
Contact Current Rating (Max) | 2.7A, 6.4A |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Thickness | 30µin |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Shape & Form | Round |
Contact Base Material | Brass |
PCB Thickness (Recommended) | 2.36mm, .093in |
Centerline (Pitch) | 2.74mm, .108in |
Housing Material | Polyester, Nylon |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention Type | Mounting Hole |
Connector Mounting Type | Board Mount |
PCB Mount Retention | With |
Panel Mount Feature | Without |
Mating Connector Lock | Without |
Mating Connector Lock Type | Screwlocks |
PCB Mounting Style | Through Hole |
Mounting Hole Diameter | .125in |
Circuit Application | Signal |
Comment | Plugs are preloaded with size 20 DF posted pin contacts |
Packaging Quantity | 70 |
Packaging Method | Package |
Row-to-Row Spacing | .112 in, 2.84 mm |
Grounding Straps | Without |
Sealable | No |
Grounding Indents | Without |
Footprint | .59in, 14.99mm |
Connector & Contact Terminates To | Printed Circuit Board |
Profile | Standard |
Product Type | Connector |
Shell Size | 3 |
Connector System | Cable-to-Board |
Shell Type | All Plastic |
Connector Style | Plug |
Termination Post Length | .125in, 3.18mm |
Grounding Clips | Without |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Conn D-Subminiature PIN 25 POS 2.76mm Solder RA Thru-Hole 25 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 748826-1?
Additional datasheets, footprints and schematics for 748826-1 are listed on our Part Details page. You can also find images and similar parts to 748826-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 748826-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 748826-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 748826-1 fall under?
The 748826-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 748826-1 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 748826-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 748826-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 748826-1 have stock available?
Authorised distributors including Farnell and Avnet America have stock available or on a lead time for 748826-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 748826-1 often in real-time on the comparison pages.
What if I can't find stock of 748826-1?
You can fill out our help required form which you can use to request a quote for 748826-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.