Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.76
Balun Mounting | SMD |
---|---|
Frequency Min | 2.4GHz |
Frequency Max | 2.5GHz |
Impedance - Unbalanced / Balanced | 50ohm 100ohm |
Insertion Loss | 1dB |
Balun Case Style | 0805 |
Phase Difference | 180° ± 10° |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Balun Transformer, 2.4-2.5Ghz, Smd Rohs Compliant: Yes |Wurth Elektronik 748421245 | Newark Electronics |
BALUN TRANSFORMER, 2.4-2.5GHZ, SMD | element14 |
SMD LC-Balun WE-BAL 0805 2.4GHz 1000Ohm | RS |
100O Surface Mount Chip Balun | Wurth Electronics 748421245 | RS Americas |
Würth Elektronik Multilayer Chip Balun, , | Distrelec |
Where can I find additional details, specifications and documents for a 748421245?
Additional datasheets, footprints and schematics for 748421245 are listed on our Part Details page. You can also find images and similar parts to 748421245 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 748421245 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 748421245 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 748421245 fall under?
The 748421245 is listed under Electronic & Electrical Components > Transformers > Baluns.
Can I view similar or alternative parts?
You can view similar parts to 748421245 when available in the Baluns range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 748421245 you can contact the distributor directly for product support, shipping queries etc.
Is the 748421245 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 748421245 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for 748421245.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 748421245 often in real-time on the comparison pages.
What if I can't find stock of 748421245?
You can fill out our help required form which you can use to request a quote for 748421245 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.