Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Contact Termination Area Plating Material | Gold |
---|---|
Pin Diameter | .03in, .76mm |
Contact Mating Area Plating Thickness | 50µin |
Contact Underplating Material | Nickel |
Contact Base Material | Brass |
Contact Size | 22 |
端子の下地めっきの材料 | Nickel |
Solder Tail Contact Plating Thickness | 50µin |
Contact Current Rating (Max) | 1.9A |
Contact Type | Pin |
Contact Mating Area Plating Material | Gold over Nickel |
Wire Size | 28 – 22AWG, .08 – .4mm² |
Accepts Wire Insulation Diameter Range | .03 – .04in, .76 – 1.02mm |
Wire Insulation Support | With |
Contact Retention Type Within Housing | Crimp Snap-In |
For Use With | 22 Subminiature D Connector |
Circuit Application | Signal |
Comment | For Mini Applicator. |
Packaging Method | Strip, Reel |
Packaging Quantity | 20000 |
Connector System | Cable-to-Cable |
Grade | Standard |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Cont. Hd22 Pin Rohs Compliant: Yes |Amp Te Connectivity 748333-9 | Newark Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
Where can I find additional details, specifications and documents for a 748333-9?
Additional datasheets, footprints and schematics for 748333-9 are listed on our Part Details page. You can also find images and similar parts to 748333-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 748333-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 748333-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 748333-9 fall under?
The 748333-9 is listed under Connectors > D-Shaped Connectors > D-Sub Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 748333-9 when available in the D-Sub Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 748333-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 748333-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 748333-9 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 748333-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 748333-9 often in real-time on the comparison pages.
What if I can't find stock of 748333-9?
You can fill out our help required form which you can use to request a quote for 748333-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.