Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Length | 41.66mm |
---|---|
Mating Connector Lock | Without |
PCB Mount Retention Type | None |
Mounting Angle | Straight |
For Use With | Crimp Snap-In Contact Connectors |
Packaging Quantity | 1 |
Packaging Method | Package |
Grade | Standard |
Accessory Type | Shielding Enclosure |
Product Type | Accessory |
09 SHIELD ENCLOSURE HDP Connector Cover Type: Shielding Enclosure Shielding Enclosure | Connector Cap & Cover | Part Number: 747932-1 | Internal Number: 747932-1 | TE Connectivity | TE Store |
09 Shield Enclosure Hdp Rohs Compliant: Yes |Amp Te Connectivity 747932-1 | Newark Electronics |
Shielding Hardware Enclosure Boot | Future Electronics |
Connector Accessories Boot Black | Avnet America |
09 Shield Enclosure Hdp | TE Connectivity 747932-1 | RS Americas |
Where can I find additional details, specifications and documents for a 747932-1?
Additional datasheets, footprints and schematics for 747932-1 are listed on our Part Details page. You can also find images and similar parts to 747932-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 747932-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 747932-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 747932-1 fall under?
The 747932-1 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Locking & Mounting.
Can I view similar or alternative parts?
You can view similar parts to 747932-1 when available in the D-Sub Locking & Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 747932-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 747932-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 747932-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 747932-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 747932-1 often in real-time on the comparison pages.
What if I can't find stock of 747932-1?
You can fill out our help required form which you can use to request a quote for 747932-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.