Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1324819 |
Prices starting from US$10.28
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$12.08
|
292
in stock
|
Buy Now | |
Newark Electronics
from US$12.81
|
292
in stock
|
Buy Now | |
Rapid Electronics
from US$11.69
|
292
in stock
|
Buy Now | |
Chip One Stop
from US$12.30
|
292
in stock
|
Buy Now | |
Farnell
from US$19.63
|
260
in stock
|
Buy Now | |
Avnet America
from US$10.28
|
-
|
Buy Now | |
RS Americas
from US$14.12
|
-
|
Buy Now | |
Boersig
from US$12.32
|
-
|
Buy Now | |
TE Store
from US$24.17
|
-
|
Buy Now |
Post Size | .026in, .66mm |
---|---|
Female Screwlock Plating Material | Clear Chromate |
Eyelet Plating Material | Tin over Copper Flash |
Insert Material | Chromate |
Plastic | No |
Shell Material | Steel |
Eyelet Material | Brass |
Shell Plating Material | Tin |
Female Screwlock Material | Zinc |
Preloaded | Yes |
PCB Mount Orientation | Right Angle |
Number of Positions | 37 |
Number of Rows | 2 |
Contact Shape & Form | Round |
Contact Base Material | Brass |
Contact Current Rating (Max) | 6A |
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material | Gold, Gold Flash over Palladium Nickel |
Contact Mating Area Plating Thickness | 30µin |
PCB Contact Termination Area Plating Material | Tin |
PCB Thickness (Recommended) | .062in, 1.57mm |
Housing Color | Black |
Housing Material | Nylon or Polyester |
Centerline (Pitch) | .109in, 2.77mm |
Zugelassene Standards | UL E28476 |
UL Flammability Rating | UL 94V-0 |
Approved Standards | UL E28476 |
Panel Mount Feature | Without |
Mating Connector Lock | With |
Connector Mounting Type | Board Mount |
Boardlock Plating Material | Tin-Lead over Nickel |
PCB Mount Retention Type | Boardlock |
Mounting Hole Diameter | 3.18mm, .125in |
PCB Mounting Style | Through Hole |
PCB Mount Retention | With |
Mating Connector Lock Type | Female Screwlocks, Fixed |
Boardlock Material | Copper Alloy |
Circuit Application | Signal |
Comment | Plugs are preloaded with size 20 DF posted pin contacts |
Packaging Method | Tray |
Packaging Quantity | 52 |
Footprint | .318in, 8.08mm |
Shell Type | Front Metal Shell |
Grounding Indents | With |
Connector System | Board-to-Board |
Sealable | No |
Row-to-Row Spacing | .112 in, 2.84 mm |
Shielded | Yes |
Connector & Contact Terminates To | Printed Circuit Board |
Grounded | Yes |
Profile | Standard |
Product Type | Connector |
Grounding Straps | With |
Connector Style | Plug |
Shell Size | 4 |
Termination Post Length | 3.18mm, .125in |
Grounding Clips | Without |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
D-Sub Standard Connectors Plug Frnt Mtl Shl 37 |Amp Te Connectivity 747843-6 | Newark Electronics |
D-Sub Standard Connectors PLUG FRNT MTL SHL 37 | Rapid Electronics |
TE Connectivity 37 MSFL PLUG RA 318 (SL FM BL) D Subminiature Connector 37 Contact(s) Male Solder Terminal Hole .115-.125 Plug | Distrelec |
Conn D-Subminiature PIN 37 POS 2.75mm Solder RA Thru-Hole 37 Terminal 1 Port | Avnet America |
37 MSFL PLUG RA 318 (SL, FM, BL), PCB D-Sub Connectors | TE Connectivity 747843-6 | RS Americas |
Special Order: 37 MSFL PLUG RA 318 (SL,FM,BL) Connector & Housing Type: Plug Connector System: Board-to-Board Number of Positions: 37 Centerline (Pitch): 2.77 mm Centerline (Pitch): .109 in Plug Board-to-Board 37 2.77 mm | D-Sub Plug Assembly: Standard & Right Angle & Shell Size 4 & 2.74Mm | Part Number: 747843-6 | Internal Number: 747843-6 | Alias Number: 1324819 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HD-20 Series |
RoHS: | Unknown |
No. of Contacts | 37Contacts |
---|---|
Gender | Plug |
Contact Termination Type | Solder |
D Sub Shell Size | DC |
Product Range | AMPLIMITE HD-20 Series |
Connector Body Material | Metal Body |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 747843-6?
Additional datasheets, footprints and schematics for 747843-6 are listed on our Part Details page. You can also find images and similar parts to 747843-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 747843-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 747843-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 747843-6 fall under?
The 747843-6 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 747843-6 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 747843-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 747843-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 747843-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 747843-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 747843-6 often in real-time on the comparison pages.
What if I can't find stock of 747843-6?
You can fill out our help required form which you can use to request a quote for 747843-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.