Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.42
|
394
in stock
|
Buy Now | |
Powell Electronics
from US$3.03
|
30,927
in stock
|
Buy Now | |
Rapid Electronics
from US$4.39
|
12,847
in stock
|
Buy Now | |
Chip One Stop
from US$3.24
|
12,222
in stock
|
Buy Now | |
Heilind Electronics
from US$3.70
|
12,045
in stock
|
Buy Now | |
TE Store
from US$4.48
|
6,608
in stock
|
Buy Now | |
Future Electronics
from US$2.20
|
5,975
in stock
|
Buy Now | |
RS Americas
from US$3.23
|
4,020
in stock
|
Buy Now | |
Newark Electronics
from US$3.29
|
2,923
in stock
|
Buy Now | |
TTI Europe
from US$3.38
|
2,730
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.70
|
2,006
in stock
|
Buy Now | |
element14
from US$4.14
|
1,370
in stock
|
Buy Now | |
Sager
from US$3.66
|
1,295
in stock
|
Buy Now | |
Distrelec
from US$5.39
|
625
in stock
|
Buy Now | |
Farnell
from US$7.25
|
125
in stock
|
Buy Now | |
Electro Enterprises
from US$3.73
|
83
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.97
|
15
in stock
|
Buy Now | |
Avnet America
-
|
2,923
in stock
|
Buy Now | |
Boersig
from US$4.44
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Screw Finish | None |
---|---|
Screw & Hole Thread Size | 4-40 |
Screw Length | 48.77mm, 1.92in |
For Use With | Cable Connectors |
Packaging Method | Bulk |
Packaging Quantity | 750 |
Product Type | Accessory |
Accessory Type | Jackscrew |
Connector & Contact Terminates To | Wire & Cable |
D-Sub Tools&Hardware YCKSCREW KIT 4-40 BULK | Rapid Electronics |
JACKSCREW KIT4-40 BULK | Heilind Electronics |
JACKSCREW KIT,4-40, BULK Connector Hardware Accessory Type: Jackscrew Hardware Accessory Function: Latching, Locking & Retention Jackscrew Latching, Locking & Retention | Connector Hardware | Part Number: 747784-8 | Internal Number: 747784-8 | TE Connectivity | TE Store |
AMPLIMITE 4-40 Thread Stainless Steel Male Jackscrew Accessory | Future Electronics |
Scrw Jackscrew Stainless Steel 4-40 UNC 1.92 in. AMP Brand RoHS Compliant | TE Connectivity 747784-8 | RS Americas |
2 Screws Make 1 Kit Rohs Compliant: Yes |Amp Te Connectivity 747784-8. | Newark Electronics |
JACKSCREW KIT 4-40 AMPLIMITE | TTI Europe |
D SUB JACK SCREW, 48.77MM, 4-40 UNC-2A | element14 |
D-Sub Tools & Hardware JACKSCREW KIT, 4-40, BULK | Sager |
TE Connectivity - AMP D-SubLock & Mount JACKSCREW KIT4-40 BULK | Distrelec |
Connector Accessories Jack Screw Male Stainless Steel Bulk | Avnet America |
INTERCONNECT ACCESSORY | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HDP-20 Series |
RoHS: | Unknown |
Product Range | AMPLIMITE HDP-20 Series |
---|---|
Screw Length | 48.77mm |
Thread Size - Metric | - |
Thread Size - Imperial | 4-40 |
Where can I find additional details, specifications and documents for a 747784-8?
Additional datasheets, footprints and schematics for 747784-8 are listed on our Part Details page. You can also find images and similar parts to 747784-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 747784-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 747784-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 747784-8 fall under?
The 747784-8 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Locking & Mounting.
Can I view similar or alternative parts?
You can view similar parts to 747784-8 when available in the D-Sub Locking & Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 747784-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 747784-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 747784-8 have stock available?
Authorised distributors including Powell Electronics, Rapid Electronics, Chip One Stop, Heilind Electronics and TE Store have stock available or on a lead time for 747784-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 747784-8 often in real-time on the comparison pages.
What if I can't find stock of 747784-8?
You can fill out our help required form which you can use to request a quote for 747784-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.