Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Latch Material | Zinc |
---|---|
Panel Thickness | .76mm, .03in |
Length | .4in |
Screw Material | Steel |
Screw Plating Material | Zinc |
Panel Mount Feature | With |
Screw Finish | None |
Screw & Hole Thread Size | 4-40 UNC 2B |
Panel Attachment Style | Rear Mount |
Packaging Quantity | 2 |
Packaging Method | Individual Kit |
Product Type | Accessory |
Latch Type | Latching Block With Threaded Hole |
Accessory Type | Latching Block |
LATCHING BLOCK KIT Connector Hardware Accessory Type: Latching Block Primary Product Material: Zinc Hardware Accessory Function: Latching, Locking & Retention Latching Block Zinc Latching, Locking & Retention | Connector Hardware | Part Number: 747717-2 | Internal Number: 747717-2 | TE Connectivity | TE Store |
AMPLIMITE Shell Size 1/2/3/4 Rear Mount Threaded Hole Latch Block | Future Electronics |
Connector Accessories Latching Block Zinc Individual | Avnet America |
LATCHING BLOCK KIT, D-Sub Locking and Mounting | TE Connectivity 747717-2 | RS Americas |
Where can I find additional details, specifications and documents for a 747717-2?
Additional datasheets, footprints and schematics for 747717-2 are listed on our Part Details page. You can also find images and similar parts to 747717-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 747717-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 747717-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 747717-2 fall under?
The 747717-2 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Locking & Mounting.
Can I view similar or alternative parts?
You can view similar parts to 747717-2 when available in the D-Sub Locking & Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 747717-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 747717-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 747717-2 have stock available?
Authorised distributors including TE Store, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 747717-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 747717-2 often in real-time on the comparison pages.
What if I can't find stock of 747717-2?
You can fill out our help required form which you can use to request a quote for 747717-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.