Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Insert Material | Thermoplastic |
---|---|
Color | Black |
Shell Plating Material | Tin |
Shell Material | Steel |
Shield Plating Material | Tin |
Shield Material | Steel |
Pre-Assembled | No |
Preloaded | Yes |
Number of Positions | 15 |
Number of Rows | 2 |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold Flash |
Contact Current Rating (Max) | 5A |
Contact Underplating Material | Nickel |
Contact Type | Socket |
PCB Contact Termination Area Plating Material | Tin |
Contact Size | 20 |
Contact Base Material | Phosphor Bronze |
Cable Outside Diameter | .165 – .455in, 4.19 – 11.56mm |
Accepts Wire Insulation Diameter Range | 1.52mm, .06in |
Accepts Cable Diameter (Max) | 11.56mm, .455in |
Wire Size | .15 – .4mm², 26 – 22AWG |
Solid Wire Size | .13 – .32mm², 26 – 22AWG |
Cable Insulation Diameter | .165 – .455in, 4.19 – 11.56mm |
Enclosure | With |
Centerline (Pitch) | .109in, 2.77mm |
Insert Flammability Rating | UL 94V-0 |
Mating Connector Lock | With |
PCB Mount Retention Type | None |
Wire Insulation Support | With |
Mounting Angle | Straight |
Mating Connector Lock Type | Mounting Holes |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Signal |
Comment | Components shipped unassembled, each part bulk-packaged., Maximum cable diameter after jacket and braid removed. |
Packaging Method | Package |
Packaging Quantity | 1 |
Shell Type | Front Metal Shell |
Connector Style | Receptacle |
Shell Size | 2 |
Product Type | Connector |
Grounding Indents | Without |
Connector System | Cable-to-Cable |
Wire/Cable Type | Discrete Wire, Round Jacketed Cable |
Shielded | Yes |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Grade | Standard |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Kit,rcpt,15P,hde,shld Hdwre |Amp Te Connectivity 747532-8 | Newark Electronics |
Conn D-Subminiature SKT 15 POS IDT ST Cable Mount 15 Terminal 1 Port Bulk | Avnet America |
Where can I find additional details, specifications and documents for a 747532-8?
Additional datasheets, footprints and schematics for 747532-8 are listed on our Part Details page. You can also find images and similar parts to 747532-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 747532-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 747532-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 747532-8 fall under?
The 747532-8 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > IDC D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 747532-8 when available in the IDC D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 747532-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 747532-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 747532-8 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 747532-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 747532-8 often in real-time on the comparison pages.
What if I can't find stock of 747532-8?
You can fill out our help required form which you can use to request a quote for 747532-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.