747531-9 D-Shaped Connectors by TE Connectivity

KIT,PLUG,15P,HDE,SHLD HDWRE

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$13.30

Distributor Stock
Logo for Farnell
Farnell
from US$11.77
No stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$15.88
185
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$18.40
185
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$13.67
-
Buy Now
Logo for Avnet America
Avnet America
from US$13.30
-
Buy Now

Specifications

Shield Material Steel
Shell Material Steel
Shield Plating Material Tin
Insert Material Thermoplastic
Shell Plating Material Tin
Color Black
Preloaded Yes
Number of Positions 15
Pre-Assembled No
Number of Rows 2
端子の下地めっきの材料 Nickel
Contact Base Material Phosphor Bronze
Contact Type Pin
Contact Mating Area Plating Material Gold Flash
Contact Size 20
Contact Current Rating (Max) 5A
Contact Underplating Material Nickel
PCB Contact Termination Area Plating Material Tin
Solid Wire Size .13 – .32mm², 26 – 22AWG
Cable Insulation Diameter 4.19 – 11.56mm, .165 – .455in
Wire Size 26 – 22AWG, .15 – .4mm²
Accepts Wire Insulation Diameter Range 1.52mm, .06in
Accepts Cable Diameter (Max) .455in, 11.56mm
Cable Outside Diameter 4.19 – 11.56mm, .165 – .455in
Enclosure With
Centerline (Pitch) .054in, 1.38mm
Insert Flammability Rating UL 94V-0
Connector Mounting Type Cable Mount (Free-Hanging)
Mating Connector Lock Type Mounting Holes
PCB Mount Retention Type None
Wire Insulation Support With
Mounting Angle Straight
Mating Connector Lock With
Circuit Application Signal
Comment Components shipped unassembled, each part bulk-packaged., Maximum cable diameter after jacket and braid removed.
Packaging Method Package
Packaging Quantity 1
Connector System Cable-to-Cable
Connector Style Plug
Shell Size 2
Sealable No
Shielded Yes
Grade Standard
Grounding Indents With
Shell Type Front Metal Shell
Connector & Contact Terminates To Wire & Cable
Wire/Cable Type Round Jacketed Cable, Discrete Wire
Product Type Connector
Termination Method to Wire & Cable Insulation Displacement Crimp (IDC)
Operating Temperature Range -55 – 105°C, -67 – 221°F


Alternative Descriptions

D-Sub Standard Conn KIT PLUG 15P HDE SHLD HDWRE | Rapid Electronics
D SUB CONNECTORS | Farnell
Kit,plug,15P,hde,shld Hdwre |Amp Te Connectivity 747531-9 | Newark Electronics
Conn D-Subminiature PL 15 POS 2.76mm IDT ST Panel Mount 15 Terminal 1 Port Bulk | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 747531-9?

Additional datasheets, footprints and schematics for 747531-9 are listed on our Part Details page. You can also find images and similar parts to 747531-9 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 747531-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 747531-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 747531-9 fall under?

The 747531-9 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > IDC D-Sub Connectors.

Can I view similar or alternative parts?

You can view similar parts to 747531-9 when available in the IDC D-Sub Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 747531-9 you can contact the distributor directly for product support, shipping queries etc.

Is the 747531-9 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 747531-9 have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 747531-9.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 747531-9 often in real-time on the comparison pages.

What if I can't find stock of 747531-9?

You can fill out our help required form which you can use to request a quote for 747531-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay