Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$31.42
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$31.42
|
7
in stock
|
Buy Now | |
Newark Electronics
from US$46.81
|
16
in stock
|
Buy Now | |
Rapid Electronics
from US$47.08
|
16
in stock
|
Buy Now | |
Distrelec
from US$56.07
|
16
in stock
|
Buy Now | |
RS Americas
from US$41.52
|
-
|
Buy Now | |
TE Store
from US$43.33
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Shell Plating Material | Tin |
---|---|
Plastic | No |
Female Screwlock Material | Steel |
Female Screwlock Plating Material | Zinc |
Insert Material | Thermoplastic |
Post Size | .64mm, .025in |
Shell Material | Steel |
Number of Positions | 50 |
Preloaded | Yes |
Number of Rows | 3 |
PCB Mount Orientation | Right Angle |
Contact Current Rating (Max) | 6A |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material | Gold Flash over Palladium Nickel, Gold |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Brass |
Contact Mating Area Plating Thickness | 30µin |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Shape & Form | Square |
PCB Thickness (Recommended) | .093in, 2.36mm |
Housing Color | Black |
Housing Material | Thermoplastic |
Centerline (Pitch) | 2.74mm, .108in |
Insert Flammability Rating | UL 94V-0 |
Approved Standards | UL E28476 |
Zugelassene Standards | UL E28476 |
UL Flammability Rating | UL 94V-0 |
Mating Connector Lock Type | Female Screwlocks, 4-40 UNC |
Mounting Hole Diameter | .12in, 3.05mm |
PCB Mount Retention | With |
PCB Mounting Style | Through Hole |
Mating Connector Lock | With |
Panel Mount Feature | Without |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Mounting Hole |
Circuit Application | Signal |
Comment | Plugs are preloaded with size 20 DF posted pin contacts |
Packaging Method | Tube |
Packaging Quantity | 7 |
Product Type | Connector |
Shell Size | 5 |
Row-to-Row Spacing | 2.84 mm, .112 in |
Grounding Straps | Without |
Footprint | .545in, 13.84mm |
Connector & Contact Terminates To | Printed Circuit Board |
Grounding Indents | With |
Shell Type | Full Metal Shell |
Connector System | Board-to-Board |
Connector Style | Plug |
Sealable | No |
Profile | High |
Termination Post Length | 3.18mm, .125in |
Grounding Clips | Without |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
50 Plug Ra/Ms Std (Sl) |Amp Te Connectivity 747497-4 | Newark Electronics |
D-Sub Standard Connectors HD-20 50P PLUG | Rapid Electronics |
TE Connectivity - AMP D-Sub R/A DD-50 Plug Through Hole | Distrelec |
50 PLUG RA/MS STD (SL), PCB D-Sub Connectors | TE Connectivity 747497-4 | RS Americas |
Special Order: 50 PLUG RA/MS STD (SL) D-Sub Plug Assembly: Right Angle & Shell Size 5 & 2.74Mm | Part Number: 747497-4 | Internal Number: 747497-4 | TE Connectivity | TE Store |
D Sub Connector, Standard, Plug, AMPLIMITE HDP, 50 Contacts, DD, Solder | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Material | Brass |
---|---|
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 747497-4?
Additional datasheets, footprints and schematics for 747497-4 are listed on our Part Details page. You can also find images and similar parts to 747497-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 747497-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 747497-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 747497-4 fall under?
The 747497-4 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 747497-4 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 747497-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 747497-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 747497-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Distrelec, Farnell and RS Americas have stock available or on a lead time for 747497-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 747497-4 often in real-time on the comparison pages.
What if I can't find stock of 747497-4?
You can fill out our help required form which you can use to request a quote for 747497-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.