Insert Material | Zinc |
---|---|
Post Size | .66mm, .026in |
Plastic | Yes |
PCB Mount Orientation | Right Angle |
Number of Rows | 2 |
Preloaded | Yes |
Number of Positions | 25 |
Contact Current Rating (Max) | 3.1A, 2A, 1.2A |
PCB Contact Termination Area Plating Material | Tin-Lead |
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Gold Flash |
Contact Shape & Form | Round |
PCB Thickness (Recommended) | 2.36mm, .093in |
Centerline (Pitch) | .109in, 2.76mm |
Housing Material | Polyester GF, Nylon GF |
Housing Color | Black |
Zugelassene Standards | UL E28476 |
Approved Standards | UL E28476 |
UL Flammability Rating | UL 94V-0 |
Mounting Hole Diameter | .125in, 3.18mm |
Panel Mount Feature | Without |
PCB Mount Retention | With |
Mating Connector Lock Type | Screwlocks |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Mounting Hole |
Mating Connector Lock | Without |
PCB Mounting Style | Through Hole |
Circuit Application | Signal |
Comment | All receptacles are preloaded with size 20 DF posted socket contacts |
Packaging Method | Package |
Packaging Quantity | 70 |
Footprint | .59in, 14.99mm |
Grounding Straps | Without |
Grounded | No |
Shell Type | All Plastic |
Connector & Contact Terminates To | Printed Circuit Board |
Row-to-Row Spacing | 2.84 mm, .112 in |
Connector Style | Receptacle |
Sealable | No |
Grounding Indents | Without |
Connector System | Cable-to-Board |
Product Type | Connector |
Profile | Standard |
Shell Size | 3 |
Termination Post Length | 3.18mm, .125in |
Grounding Clips | Without |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
25 APFL RCPT RA 590 Connector & Housing Type: Receptacle Connector System: Cable-to-Board Number of Positions: 25 Centerline (Pitch): 2.76 mm Centerline (Pitch): .109 in Receptacle Cable-to-Board 25 2.76 mm | D-Sub Receptacle Assembly: Right Angle & Shell Size 3 & 2.77Mm | Part Number: 747461-1 | Internal Number: 747461-1 | TE Connectivity | TE Store |
25 Apfl Rcpt Ra 590 |Amp Te Connectivity 747461-1 | Newark Electronics |
Conn D-Subminiature SKT 25 POS 2.75mm Solder RA Thru-Hole 25 Terminal 1 Port | Avnet America |
25 APFL RCPT RA 590, PCB D-Sub Connectors | TE Connectivity 747461-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HD-20 Series |
RoHS: | Unknown |
No. of Contacts | - |
---|---|
Gender | - |
Contact Termination Type | - |
D Sub Shell Size | - |
Product Range | AMPLIMITE HD-20 Series |
Connector Body Material | - |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 747461-1?
Additional datasheets, footprints and schematics for 747461-1 are listed on our Part Details page. You can also find images and similar parts to 747461-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 747461-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 747461-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 747461-1 fall under?
The 747461-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 747461-1 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 747461-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 747461-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 747461-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 747461-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 747461-1 often in real-time on the comparison pages.
What if I can't find stock of 747461-1?
You can fill out our help required form which you can use to request a quote for 747461-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.