Prices starting from US$4.60
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Distrelec | US$14.63 |
457
|
Buy Now | |
Newark Electronics | US$13.78 |
457
|
Buy Now | |
Rapid Electronics | US$11.57 |
457
|
Buy Now | |
Chip One Stop | US$10.00 |
457
|
Buy Now | |
TE Store | US$12.93 |
407
|
Buy Now | |
Farnell | US$13.81 |
371
|
Buy Now | |
Future Electronics | US$10.35 |
-
|
Buy Now | |
Avnet America | US$10.08 |
-
|
Buy Now | |
RS Americas | US$11.48 |
-
|
Buy Now | |
Boersig | US$11.94 |
-
|
Buy Now | |
Richardson RFPD | US$4.60 |
-
|
Buy Now |
Shell Plating Material | Tin |
---|---|
Post Size | .026in, .66mm |
Shield Material | Steel |
Insert Material | Brass |
Plastic | No |
Shield Plating Material | Tin |
Shell Material | Carbon Steel |
Number of Positions | 37 |
Preloaded | Yes |
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Contact Shape & Form | Round |
Contact Mating Area Plating Material | Gold Flash over Palladium Nickel, Gold |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Mating Area Plating Thickness | 30µin |
Contact Base Material | Brass |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 6A |
Contact Underplating Material | Nickel |
PCB Thickness (Recommended) | 1.57 – 2.36mm, .062 – .093in |
Centerline (Pitch) | 2.74mm, .108in |
Housing Material | Polyester |
Housing Color | Black |
Approved Standards | UL E28476 |
UL Flammability Rating | UL 94V-0 |
Zugelassene Standards | UL E28476 |
Connector Mounting Type | Board Mount |
Mating Connector Lock | With |
Panel Mount Feature | Without |
Threaded Insert Material | Brass |
Mounting Hole Diameter | 3.05mm, .12in |
Mating Connector Lock Type | Threaded Insert, 4-40 UNC |
PCB Mount Retention Type | Mounting Hole |
PCB Mount Retention | With |
PCB Mounting Style | Through Hole |
Circuit Application | Signal |
Comment | Plugs are preloaded with size 20 DF posted pin contacts |
Packaging Method | Tube |
Packaging Quantity | 7 |
Grounding Indents | With |
Grounding Straps | Without |
Grounded | Yes |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Shielded | Yes |
Row-to-Row Spacing | 2.84 mm, .112 in |
Sealable | No |
Shell Size | 4 |
Connector Style | Plug |
Product Type | Connector |
Shell Type | Front Metal Shell |
Profile | Standard |
Termination Post Length | 3.18mm, .125in |
Grounding Clips | Without |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
D-Sub Standard Conn Plug Frnt Mtl Shl 37 Threaded |Te Connectivity 747375-8 | Newark Electronics |
D-Sub Standard Conn PLUG FRNT MTL SHL 37 threaded | Rapid Electronics |
TE Connectivity - AMP D-Sub Straight DC-37 Plug Through Hole | Distrelec |
37 PLUG SP/FMS INSRT Connector & Housing Type: Plug Connector System: Board-to-Board Number of Positions: 37 Centerline (Pitch): 2.74 mm Centerline (Pitch): .108 in Plug Board-to-Board 37 2.74 mm | D-Sub Plug Assembly: Vertical & Shell Size 4 & 2.74Mm | Part Number: 747375-8 | Internal Number: 747375-8 | TE Connectivity | TE Store |
Conn D-Subminiature PIN 37 POS 2.77mm Solder ST Thru-Hole 37 Terminal 1 Port | Avnet America |
Conn, D-Sub, PCB Plug, 37Pos, STR, HD-20Series, 20AWG, FrontMetalShell | TE Connectivity 747375-8 | RS Americas |
D-SUBMINIATURE CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HD-20 Series |
RoHS: | Unknown |
No. of Contacts | 37Contacts |
---|---|
Gender | Plug |
Contact Termination Type | Through Hole |
D Sub Shell Size | DC |
Product Range | AMPLIMITE HD-20 Series |
Connector Body Material | Steel Body |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 747375-8?
Additional datasheets, footprints and schematics for 747375-8 are listed on our Part Details page. You can also find images and similar parts to 747375-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 747375-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 747375-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 747375-8 fall under?
The 747375-8 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 747375-8 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 747375-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 747375-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 747375-8 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 747375-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 747375-8 often in real-time on the comparison pages.
What if I can't find stock of 747375-8?
You can fill out our help required form which you can use to request a quote for 747375-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.