Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$13.42
Shield Plating Material | Tin |
---|---|
Post Size | .026in, .66mm |
Shield Material | Steel |
Insert Material | Brass |
Plastic | No |
Shell Plating Material | Tin |
Shell Material | Carbon Steel |
Preloaded | Yes |
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Number of Positions | 37 |
Contact Shape & Form | Round |
Contact Mating Area Plating Material | Gold Flash over Palladium Nickel, Gold |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Mating Area Plating Thickness | 30µin |
Contact Base Material | Brass |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 6A |
Contact Underplating Material | Nickel |
PCB Thickness (Recommended) | 1.57 – 2.36mm, .062 – .093in |
Centerline (Pitch) | .108in, 2.74mm |
Housing Material | Polyester |
Housing Color | Black |
Approved Standards | UL E28476 |
UL Flammability Rating | UL 94V-0 |
Zugelassene Standards | UL E28476 |
PCB Mount Retention | With |
Panel Mount Feature | Without |
Mounting Hole Diameter | 3.05mm, .12in |
PCB Mount Retention Type | Mounting Hole |
Connector Mounting Type | Board Mount |
Mating Connector Lock | Without |
PCB Mounting Style | Through Hole |
Circuit Application | Signal |
Comment | Plugs are preloaded with size 20 DF posted pin contacts |
Packaging Quantity | 7 |
Packaging Method | Tube |
Connector Style | Plug |
Shell Size | 4 |
Grounded | Yes |
Grounding Straps | Without |
Shielded | Yes |
Connector System | Board-to-Board |
Row-to-Row Spacing | .112 in, 2.84 mm |
Grounding Indents | With |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Profile | Standard |
Shell Type | Front Metal Shell |
Product Type | Connector |
Grounding Clips | Without |
Termination Post Length | .125in, 3.18mm |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
37 PLUG SP/FMS STD Connector & Housing Type: Plug Connector System: Board-to-Board Number of Positions: 37 Centerline (Pitch): 2.74 mm Centerline (Pitch): .108 in Plug Board-to-Board 37 2.74 mm | D-Sub Plug Assembly: Vertical & Shell Size 4 & 2.74Mm | Part Number: 747375-2 | Internal Number: 747375-2 | TE Connectivity | TE Store |
D Sub Connector, Standard, 37Pos, Plug | Newark Electronics |
HD20 Series 37 Position Straight Plug Board Mount D-Sub Connector | Future Electronics |
Conn D-Subminiature PIN 37 POS 2.77mm Solder ST Thru-Hole 37 Terminal 1 Port | Avnet America |
Conn, D-Sub, PCB Plug, 37Pos, STR, HD-20Series, 20AWG, FrontMetalShell | TE Connectivity 747375-2 | RS Americas |
37 PLUG SP-FMS STD | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HD-20 Series |
RoHS: | Unknown |
No. of Contacts | - |
---|---|
Gender | - |
Contact Termination Type | - |
D Sub Shell Size | - |
Product Range | AMPLIMITE HD-20 Series |
Connector Body Material | - |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 747375-2?
Additional datasheets, footprints and schematics for 747375-2 are listed on our Part Details page. You can also find images and similar parts to 747375-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 747375-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 747375-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 747375-2 fall under?
The 747375-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 747375-2 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 747375-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 747375-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 747375-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 747375-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 747375-2 often in real-time on the comparison pages.
What if I can't find stock of 747375-2?
You can fill out our help required form which you can use to request a quote for 747375-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.