Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
747245-000,
4-1195829-4 |
Flexibility | Semi-Flexible |
---|---|
Color | Black |
Fluid Type | Engine Oil, Gasoline, Hydraulic Fluid |
Shrink Ratio | 3:1 |
Material | Irradiated Modified Polyolefin |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | Czech Republic |
Packaging Method | Spool |
Applicable Region | EMEA, Asia |
Product Family | CGAT |
Wall Type | Dual |
Recovery Temperature | 115°C |
Flammability | Flame-Retardant |
Operating Temperature Range | -30 – 80°C |
Resistant To | Fluids |
Fluid Resistance | Moisture/Spray Protection |
Shrink Temperature (Min) | 80°C |
Cgat-R-Kit-1 |Raychem Te Connectivity 747245-000 | Newark Electronics |
AMP747245-000 | Avnet Abacus |
Where can I find additional details, specifications and documents for a 747245-000?
Additional datasheets, footprints and schematics for 747245-000 are listed on our Part Details page. You can also find images and similar parts to 747245-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 747245-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 747245-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 747245-000 fall under?
The 747245-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 747245-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 747245-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 747245-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 747245-000 have stock available?
Authorised distributors including Newark Electronics and Avnet Abacus have stock available or on a lead time for 747245-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 747245-000 often in real-time on the comparison pages.
What if I can't find stock of 747245-000?
You can fill out our help required form which you can use to request a quote for 747245-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.